Weiler Abrasives 4-1/2" Tiger Ceramic Abrasive Flap Disc, Conical (TY29), Phenolic Back,40C, 5/8"-11 UNC Nut 50105

Description
Top coated for cool grinding, protecting high-value parts from heat discoloration. Prevents loading on soft alloys like aluminum. Contaminant-free (contains less than 0.1% Fe, S, Cl). Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces. Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
Datasheet
Description
Top coated for cool grinding, protecting high-value parts from heat discoloration. Prevents loading on soft alloys like aluminum. Contaminant-free (contains less than 0.1% Fe, S, Cl). Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces. Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2
Cresco, PA, United States
4-1/2" Tiger Ceramic Abrasive Flap Disc, Conical (TY29), Phenolic Back,40C, 5/8"-11 UNC Nut
50105
4-1/2" Tiger Ceramic Abrasive Flap Disc, Conical (TY29), Phenolic Back,40C, 5/8"-11 UNC Nut 50105
Top coated for cool grinding, protecting high-value parts from heat discoloration. Prevents loading on soft alloys like aluminum. Contaminant-free (contains less than 0.1% Fe, S, Cl). Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces. Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
  • Top coated for cool grinding, protecting high-value parts from heat discoloration.
  • Prevents loading on soft alloys like aluminum.
  • Contaminant-free (contains less than 0.1% Fe, S, Cl).
  • Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces.
  • Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain.
  • 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
Supplier's Site Datasheet
Weiler Saber Tooth Type 29 Non-Woven Ceramic Flap Disc - Coarse Grade - 4 1/2 in Diameter - 5/8 in Center Hole - 50105 - 012382-50105 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Saber Tooth Type 29 Non-Woven Ceramic Flap Disc - Coarse Grade - 4 1/2 in Diameter - 5/8 in Center Hole - 50105
012382-50105
Weiler Saber Tooth Type 29 Non-Woven Ceramic Flap Disc - Coarse Grade - 4 1/2 in Diameter - 5/8 in Center Hole - 50105 012382-50105
Weiler Saber Tooth non-woven Type 29 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 50105 having a coarse grade. Weiler incorporates this ceramic material into the flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 13000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Weiler Saber Tooth non-woven Type 29 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 50105 having a coarse grade. Weiler incorporates this ceramic material into the flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 13000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Abrasive Discs Abrasive Discs
Product Number 50105 012382-50105
Product Name 4-1/2" Tiger Ceramic Abrasive Flap Disc, Conical (TY29), Phenolic Back,40C, 5/8"-11 UNC Nut Weiler Saber Tooth Type 29 Non-Woven Ceramic Flap Disc - Coarse Grade - 4 1/2 in Diameter - 5/8 in Center Hole - 50105
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
Bore / Shank 1.000 inch (25.4 mm) 0.625 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal A Type 01/41 High Speed Cut-Off Wheel - 07660705496 - 07660705496 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 14.00 inch (356 mm)
Type Aluminum Oxide
View Details
Abrasive Discs - 1883401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminium oxide
Grit Size 36 # or Microns
View Details
Resin Fiber Discs - 32207 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Blending & Intermediate Cutting; Metalworking
Outer / OD 4.00 inch (102 mm)
View Details
Sanding Discs for Woodworking - RKJFO - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Cloth; JF Weight Cloth
Type Aluminum Oxide
Grit Size 60 to 400 # or Microns
View Details