3M 3M 664X Diamond Lapping Film Disc - 45 Micron Grade - PSA Attachment - 8 in Diameter - 54672 60020003806

Description
3M 664X lapping film disc uses diamond as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 54672 lapping film disc having a grade of 45 Micron.
Description
3M 664X lapping film disc uses diamond as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 54672 lapping film disc having a grade of 45 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 664X Diamond Lapping Film Disc - 45 Micron Grade - PSA Attachment - 8 in Diameter - 54672 - 051111-54672 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 664X Diamond Lapping Film Disc - 45 Micron Grade - PSA Attachment - 8 in Diameter - 54672
051111-54672
3M 664X Diamond Lapping Film Disc - 45 Micron Grade - PSA Attachment - 8 in Diameter - 54672 051111-54672
3M 664X lapping film disc uses diamond as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 54672 lapping film disc having a grade of 45 Micron.

3M 664X lapping film disc uses diamond as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 54672 lapping film disc having a grade of 45 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-54672
Product Name 3M 664X Diamond Lapping Film Disc - 45 Micron Grade - PSA Attachment - 8 in Diameter - 54672
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.01 inch (51 mm)
Type Synthetic Fibre
Grit Size 50 # or Microns
View Details
Norton Stick & Sand AO Coarse Grit Cloth PSA Disc - 07660701996 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting PSA or Adhesive
View Details
Resin Fiber Disc - 742110-4 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
Ultra High Removal Grinding Wheels - XCAVATOR™ with Comfort Max™ Technology - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details