Weiler Abrasives 5" Tiger Paw Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 36Z, 5/8"-11 UNC Nut 51155

Description
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
Datasheet
Description
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5
Cresco, PA, United States
5" Tiger Paw Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 36Z, 5/8"-11 UNC Nut
51155
5" Tiger Paw Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 36Z, 5/8"-11 UNC Nut 51155
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
  • High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel
  • Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
Supplier's Site Datasheet
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 5 in Diameter - 51155 - 012382-51155 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 5 in Diameter - 51155
012382-51155
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 5 in Diameter - 51155 012382-51155
Weiler Tiger Paw non-woven Type 27 flap disc uses zirconium as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51155 having a very coarse grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 12000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Weiler Tiger Paw non-woven Type 27 flap disc uses zirconium as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51155 having a very coarse grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 12000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Abrasive Discs Abrasive Discs
Product Number 51155 012382-51155
Product Name 5" Tiger Paw Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 36Z, 5/8"-11 UNC Nut Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 5 in Diameter - 51155
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 5.00 inch (127 mm)
Bore / Shank 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Zirc Plus ZA Coarse TR (Type III) Quick-Change Cloth Disc - 08834167109 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 179903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 1 # or Microns
View Details
Abrasive Discs - 2696400 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Diamond; Diamond
View Details
TIGER SHARK-PLANTEX® CLEAN Flap Disc - 93826 - CS UNITEC
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Mounting Handheld
View Details