Weiler Abrasives 7" Tiger Ceramic Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 36C, 5/8"-11 UNC Nut 50112

Description
Fast cutting action on aluminum, stainless steel and other hard-to-grind metals Cool Cutting Protecting High Value Parts from Heat Discoloration
Datasheet
Description
Fast cutting action on aluminum, stainless steel and other hard-to-grind metals Cool Cutting Protecting High Value Parts from Heat Discoloration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Cresco, PA, United States
7" Tiger Ceramic Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 36C, 5/8"-11 UNC Nut
50112
7" Tiger Ceramic Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 36C, 5/8"-11 UNC Nut 50112
Fast cutting action on aluminum, stainless steel and other hard-to-grind metals Cool Cutting Protecting High Value Parts from Heat Discoloration
  • Fast cutting action on aluminum, stainless steel and other hard-to-grind metals
  • Cool Cutting Protecting High Value Parts from Heat Discoloration
Supplier's Site Datasheet
Weiler Saber Tooth Type 29 Non-Woven Ceramic Flap Disc - Very Coarse Grade - 7 in Diameter - 5/8 in Center Hole - 50112 - 012382-50112 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Saber Tooth Type 29 Non-Woven Ceramic Flap Disc - Very Coarse Grade - 7 in Diameter - 5/8 in Center Hole - 50112
012382-50112
Weiler Saber Tooth Type 29 Non-Woven Ceramic Flap Disc - Very Coarse Grade - 7 in Diameter - 5/8 in Center Hole - 50112 012382-50112
Weiler Saber Tooth non-woven Type 29 flap disc uses ceramic as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 50112 having a very coarse grade. Weiler incorporates this ceramic material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 8600 RPMs.

Weiler Saber Tooth non-woven Type 29 flap disc uses ceramic as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 50112 having a very coarse grade. Weiler incorporates this ceramic material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Abrasive Discs Abrasive Discs
Product Number 50112 012382-50112
Product Name 7" Tiger Ceramic Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 36C, 5/8"-11 UNC Nut Weiler Saber Tooth Type 29 Non-Woven Ceramic Flap Disc - Very Coarse Grade - 7 in Diameter - 5/8 in Center Hole - 50112
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 7.00 inch (178 mm)
Bore / Shank 1.400 inch (35.56 mm) 0.625 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit fx AO Coarse TS (Type II) Quick-Change Cloth Disc - 08834168497 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 2795046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Flexible Grinding Wheels - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 3.00 to 7.00 inch (76.2 to 178 mm)
Bore / Shank 0.375 to 0.875 inch (9.52 to 22.22 mm)
View Details
EB Diamond Disc - EB4007850 - CS UNITEC
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Handheld
Outer / OD 4.00 inch (102 mm)
View Details