InspectorTools RHT20 Humidity and Temperature USB Datalogger EXRHT20

Description
Up to 16,000 readings for RH/Temp & user-programmable sample rate USB interface for easy setup and data download Selectable data sampling rate: 1 second to 24 hours User-programmable alarm thresholds for RH and Temperature LCD displays current readings, Min/Max, and alarm status Complete with 3.6V Lithium battery, mounting bracket with combination lock Includes Windows® 2000, XP, and Vista compatible analysis software
Description
Up to 16,000 readings for RH/Temp & user-programmable sample rate USB interface for easy setup and data download Selectable data sampling rate: 1 second to 24 hours User-programmable alarm thresholds for RH and Temperature LCD displays current readings, Min/Max, and alarm status Complete with 3.6V Lithium battery, mounting bracket with combination lock Includes Windows® 2000, XP, and Vista compatible analysis software

Suppliers

Company
Product
Description
Supplier Links
RHT20 Humidity and Temperature USB Datalogger - EXRHT20 - InspectorTools
Ventura, CA, USA
RHT20 Humidity and Temperature USB Datalogger
EXRHT20
RHT20 Humidity and Temperature USB Datalogger EXRHT20
Up to 16,000 readings for RH/Temp & user-programmable sample rate USB interface for easy setup and data download Selectable data sampling rate: 1 second to 24 hours User-programmable alarm thresholds for RH and Temperature LCD displays current readings, Min/Max, and alarm status Complete with 3.6V Lithium battery, mounting bracket with combination lock Includes Windows® 2000, XP, and Vista compatible analysis software

Up to 16,000 readings for RH/Temp & user-programmable sample rate


  • USB interface for easy setup and data download
  • Selectable data sampling rate: 1 second to 24 hours
  • User-programmable alarm thresholds for RH and Temperature
  • LCD displays current readings, Min/Max, and alarm status
  • Complete with 3.6V Lithium battery, mounting bracket with combination lock
  • Includes Windows® 2000, XP, and Vista compatible analysis software
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Data Loggers and Data Recorders
Product Number EXRHT20
Product Name RHT20 Humidity and Temperature USB Datalogger
Unlock Full Specs
to access all available technical data

Similar Products