InspectorTools SD200: 3-Channel Temperature Datalogger EXSD200

Description
Records data on an SD card in Excel® format Triple LCD simultaneously displays 3 Type-K Temperature channels Datalogger stores readings on an SD card in Excel® format for easy transfer to a PC Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds or Auto Complete with six AAA batteries, 2G SD card, univeral AC Adaptor, three Type-K bead wire temperature probes and mounting
Description
Records data on an SD card in Excel® format Triple LCD simultaneously displays 3 Type-K Temperature channels Datalogger stores readings on an SD card in Excel® format for easy transfer to a PC Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds or Auto Complete with six AAA batteries, 2G SD card, univeral AC Adaptor, three Type-K bead wire temperature probes and mounting

Suppliers

Company
Product
Description
Supplier Links
SD200: 3-Channel Temperature Datalogger - EXSD200 - InspectorTools
Ventura, CA, USA
SD200: 3-Channel Temperature Datalogger
EXSD200
SD200: 3-Channel Temperature Datalogger EXSD200
Records data on an SD card in Excel® format Triple LCD simultaneously displays 3 Type-K Temperature channels Datalogger stores readings on an SD card in Excel® format for easy transfer to a PC Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds or Auto Complete with six AAA batteries, 2G SD card, univeral AC Adaptor, three Type-K bead wire temperature probes and mounting

Records data on an SD card in Excel® format


  • Triple LCD simultaneously displays 3 Type-K Temperature channels
  • Datalogger stores readings on an SD card in Excel® format for easy transfer to a PC
  • Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds or Auto
  • Complete with six AAA batteries, 2G SD card, univeral AC Adaptor, three Type-K bead wire temperature probes and mounting
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Data Loggers and Data Recorders
Product Number EXSD200
Product Name SD200: 3-Channel Temperature Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Humidity / Temperature Data Logger - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Stand-alone
Application General Lab & Industrial
User Interface None
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
Application General Lab & Industrial
User Interface Touch Screen
View Details