InspectorTools Temperature / Humidity Datalogger Programmer w/Printer EX42276

Description
Ability to download, print or graph the logged data anytime, anywhere Self standing battery operated programming unit and printer — eliminates the need for a PC Programming is performed through the 5 button control panel and integral LCD display Portable size is packaged in an ABS plastic case Datalogger module records Relative Humidity and Temperature in storage containers, shipping vans, freezers and more Datalogger transfer data to programmer Print numerical data or graphs on thermal paper View both temperature and humidity on LCD display Record LED flashes when unit is sampling Three start methods: Scheduled, magnetic or immediate Real time clock stores date and time with data Programmable HI/LO limits with alarm indication Wide operating Temperature and Humidity ranges 42276 System includes one 42270 Temperature/Humidity Datalogger with 3.6V lithium battery, Programmer with 4 AAA batteries and roll of paper. Order additional 42270 dataloggers separately. Optional AC Features Applications: Clean rooms Refrigerator Freezer Shipping vans Shipping crates Cargo vessels Storage areas Warehouses
Description
Ability to download, print or graph the logged data anytime, anywhere Self standing battery operated programming unit and printer — eliminates the need for a PC Programming is performed through the 5 button control panel and integral LCD display Portable size is packaged in an ABS plastic case Datalogger module records Relative Humidity and Temperature in storage containers, shipping vans, freezers and more Datalogger transfer data to programmer Print numerical data or graphs on thermal paper View both temperature and humidity on LCD display Record LED flashes when unit is sampling Three start methods: Scheduled, magnetic or immediate Real time clock stores date and time with data Programmable HI/LO limits with alarm indication Wide operating Temperature and Humidity ranges 42276 System includes one 42270 Temperature/Humidity Datalogger with 3.6V lithium battery, Programmer with 4 AAA batteries and roll of paper. Order additional 42270 dataloggers separately. Optional AC Features Applications: Clean rooms Refrigerator Freezer Shipping vans Shipping crates Cargo vessels Storage areas Warehouses

Suppliers

Company
Product
Description
Supplier Links
Temperature / Humidity Datalogger Programmer w/Printer - EX42276 - InspectorTools
Ventura, CA, USA
Temperature / Humidity Datalogger Programmer w/Printer
EX42276
Temperature / Humidity Datalogger Programmer w/Printer EX42276
Ability to download, print or graph the logged data anytime, anywhere Self standing battery operated programming unit and printer — eliminates the need for a PC Programming is performed through the 5 button control panel and integral LCD display Portable size is packaged in an ABS plastic case Datalogger module records Relative Humidity and Temperature in storage containers, shipping vans, freezers and more Datalogger transfer data to programmer Print numerical data or graphs on thermal paper View both temperature and humidity on LCD display Record LED flashes when unit is sampling Three start methods: Scheduled, magnetic or immediate Real time clock stores date and time with data Programmable HI/LO limits with alarm indication Wide operating Temperature and Humidity ranges 42276 System includes one 42270 Temperature/Humidity Datalogger with 3.6V lithium battery, Programmer with 4 AAA batteries and roll of paper. Order additional 42270 dataloggers separately. Optional AC Features Applications: Clean rooms Refrigerator Freezer Shipping vans Shipping crates Cargo vessels Storage areas Warehouses

Ability to download, print or graph the logged data anytime, anywhere


  • Self standing battery operated programming unit and printer — eliminates the need for a PC
  • Programming is performed through the 5 button control panel and integral LCD display
  • Portable size is packaged in an ABS plastic case
  • Datalogger module records Relative Humidity and Temperature in storage containers, shipping vans, freezers and more
  • Datalogger transfer data to programmer
  • Print numerical data or graphs on thermal paper
  • View both temperature and humidity on LCD display
  • Record LED flashes when unit is sampling
  • Three start methods: Scheduled, magnetic or immediate
  • Real time clock stores date and time with data
  • Programmable HI/LO limits with alarm indication
  • Wide operating Temperature and Humidity ranges
  • 42276 System includes one 42270 Temperature/Humidity Datalogger with 3.6V lithium battery, Programmer with 4 AAA batteries and roll of paper. Order additional 42270 dataloggers separately. Optional AC

Features
Applications:

  • Clean rooms
  • Refrigerator
  • Freezer
  • Shipping vans
  • Shipping crates
  • Cargo vessels
  • Storage areas
  • Warehouses
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Data Loggers and Data Recorders
Product Number EX42276
Product Name Temperature / Humidity Datalogger Programmer w/Printer
Unlock Full Specs
to access all available technical data

Similar Products

Radioactivity Data Logger - PCE-RAM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Stand-alone
Application General Lab & Industrial
User Interface Front Panel
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
Application General Lab & Industrial
User Interface Touch Screen
View Details