InspectorTools 7 Thermocouple Datalogger w/Alarm EX421509

Description
Standard Equipment Includes: Instrument Two Type-K bead wire temperature probes (-4 to 482°F/-20 to 250°C) Windows® 95/98/ME/NT/ 2000/XP compatible software RS-232 cable Protective holster 9V battery Memory stores up to 16 data sets, 1024 maximum data capacity Seven Thermocouple type selections: K, J, T, E, R, S, and N Large backlit LCD with two secondary displays for simultaneous T1, T2, T1-T2, Time and advanced readouts T/C offset adjustment EC, MAX, MIN, MAX-MIN, AVG and °C/°F switchable
Description
Standard Equipment Includes: Instrument Two Type-K bead wire temperature probes (-4 to 482°F/-20 to 250°C) Windows® 95/98/ME/NT/ 2000/XP compatible software RS-232 cable Protective holster 9V battery Memory stores up to 16 data sets, 1024 maximum data capacity Seven Thermocouple type selections: K, J, T, E, R, S, and N Large backlit LCD with two secondary displays for simultaneous T1, T2, T1-T2, Time and advanced readouts T/C offset adjustment EC, MAX, MIN, MAX-MIN, AVG and °C/°F switchable

Suppliers

Company
Product
Description
Supplier Links
7 Thermocouple Datalogger w/Alarm - EX421509 - InspectorTools
Ventura, CA, USA
7 Thermocouple Datalogger w/Alarm
EX421509
7 Thermocouple Datalogger w/Alarm EX421509
Standard Equipment Includes: Instrument Two Type-K bead wire temperature probes (-4 to 482°F/-20 to 250°C) Windows® 95/98/ME/NT/ 2000/XP compatible software RS-232 cable Protective holster 9V battery Memory stores up to 16 data sets, 1024 maximum data capacity Seven Thermocouple type selections: K, J, T, E, R, S, and N Large backlit LCD with two secondary displays for simultaneous T1, T2, T1-T2, Time and advanced readouts T/C offset adjustment EC, MAX, MIN, MAX-MIN, AVG and °C/°F switchable

Standard Equipment Includes:


  • Instrument
  • Two Type-K bead wire temperature probes
  • (-4 to 482°F/-20 to 250°C)
  • Windows® 95/98/ME/NT/ 2000/XP compatible software
  • RS-232 cable
  • Protective holster
  • 9V battery

Memory stores up to 16 data sets, 1024 maximum data capacity


  • Seven Thermocouple type selections: K, J, T, E, R, S, and N
  • Large backlit LCD with two secondary displays for simultaneous T1, T2, T1-T2, Time and advanced readouts
  • T/C offset adjustment
  • EC, MAX, MIN, MAX-MIN, AVG and °C/°F switchable
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Data Loggers and Data Recorders
Product Number EX421509
Product Name 7 Thermocouple Datalogger w/Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Communication Module - ibaM-COM - iba America LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Host Connection RJ45
View Details