InspectorTools Humidity and Temperature Datalogger w/Alarm Points DE20203

Description
Save yourself the time and hassle of manually recording the air temperature and humidity levels in your coolers or storage rooms by using the reusable FlashLink Data Logger. Reviewing the data is simple and easy. Record and archive the temperature data of your perishable products as they are shipped on your internal fleets from the DC to the retail facility, to gain additional control of temperature information and logistics issues during distribution. The FlashLink is a re-usable, credit card sized electronic data logger. They come in a variety of temperature and temperature/humidity models with combinations of internal and external probes with temperature-resistan t Teflon wires. The FlashLink Data Logger is housed in a shock-resistant, waterproof case to withstand rugged and wet environments. A green LED indicator flashes when the logger is active, and a red LED indicator flashes when alarm conditions occur, alerting you to out of range conditions. The FlashLink Program & Database Manager software (required-see accessories) is very user friendly and feature- packed programs. Programmable features include logging intervals from 3 seconds to 24 hours, high and low alarm settings, adjustable alarm delays, delayed start from 0 seconds to 256 days, and a manual start button. Recorded information includes date, time, temperature and humidity data, with a memory capacity from 3,800 to 32,000 data points, depending on model. FlashLink’s patented design downloads 3,800 data points within 5 seconds, without the need for interface cables, by plugging directly into your parallel port. The easy to use software shows the recorded data in numeric or graph formats, with customizable fields, statistical data and alarm functionsFeatures Designed with features to meet all of your recording needs Very easy to use and highly accurate Output charts, graphs, spreadsheets or email your results anywhere in the world
Description
Save yourself the time and hassle of manually recording the air temperature and humidity levels in your coolers or storage rooms by using the reusable FlashLink Data Logger. Reviewing the data is simple and easy. Record and archive the temperature data of your perishable products as they are shipped on your internal fleets from the DC to the retail facility, to gain additional control of temperature information and logistics issues during distribution. The FlashLink is a re-usable, credit card sized electronic data logger. They come in a variety of temperature and temperature/humidity models with combinations of internal and external probes with temperature-resistan t Teflon wires. The FlashLink Data Logger is housed in a shock-resistant, waterproof case to withstand rugged and wet environments. A green LED indicator flashes when the logger is active, and a red LED indicator flashes when alarm conditions occur, alerting you to out of range conditions. The FlashLink Program & Database Manager software (required-see accessories) is very user friendly and feature- packed programs. Programmable features include logging intervals from 3 seconds to 24 hours, high and low alarm settings, adjustable alarm delays, delayed start from 0 seconds to 256 days, and a manual start button. Recorded information includes date, time, temperature and humidity data, with a memory capacity from 3,800 to 32,000 data points, depending on model. FlashLink’s patented design downloads 3,800 data points within 5 seconds, without the need for interface cables, by plugging directly into your parallel port. The easy to use software shows the recorded data in numeric or graph formats, with customizable fields, statistical data and alarm functionsFeatures Designed with features to meet all of your recording needs Very easy to use and highly accurate Output charts, graphs, spreadsheets or email your results anywhere in the world

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Datalogger w/Alarm Points - DE20203 - InspectorTools
Ventura, CA, USA
Humidity and Temperature Datalogger w/Alarm Points
DE20203
Humidity and Temperature Datalogger w/Alarm Points DE20203
Save yourself the time and hassle of manually recording the air temperature and humidity levels in your coolers or storage rooms by using the reusable FlashLink Data Logger. Reviewing the data is simple and easy. Record and archive the temperature data of your perishable products as they are shipped on your internal fleets from the DC to the retail facility, to gain additional control of temperature information and logistics issues during distribution. The FlashLink is a re-usable, credit card sized electronic data logger. They come in a variety of temperature and temperature/humidity models with combinations of internal and external probes with temperature-resistan t Teflon wires. The FlashLink Data Logger is housed in a shock-resistant, waterproof case to withstand rugged and wet environments. A green LED indicator flashes when the logger is active, and a red LED indicator flashes when alarm conditions occur, alerting you to out of range conditions. The FlashLink Program & Database Manager software (required-see accessories) is very user friendly and feature- packed programs. Programmable features include logging intervals from 3 seconds to 24 hours, high and low alarm settings, adjustable alarm delays, delayed start from 0 seconds to 256 days, and a manual start button. Recorded information includes date, time, temperature and humidity data, with a memory capacity from 3,800 to 32,000 data points, depending on model. FlashLink’s patented design downloads 3,800 data points within 5 seconds, without the need for interface cables, by plugging directly into your parallel port. The easy to use software shows the recorded data in numeric or graph formats, with customizable fields, statistical data and alarm functionsFeatures Designed with features to meet all of your recording needs Very easy to use and highly accurate Output charts, graphs, spreadsheets or email your results anywhere in the world

Save yourself the time and hassle of manually recording the air temperature and humidity levels in your coolers or storage rooms by using the reusable FlashLink Data Logger. Reviewing the data is simple and easy. Record and archive the temperature data of your perishable products as they are shipped on your internal fleets from the DC to the retail facility, to gain additional control of temperature information and logistics issues during distribution.
The FlashLink is a re-usable, credit card sized electronic data logger. They come in a variety of temperature and temperature/humidity models with combinations of internal and external probes with temperature-resistant Teflon wires. The FlashLink Data Logger is housed in a shock-resistant, waterproof case to withstand rugged and wet environments. A green LED indicator flashes when the logger is active, and a red LED indicator flashes when alarm conditions occur, alerting you to out of range conditions.
The FlashLink Program & Database Manager software (required-see accessories) is very user friendly and feature- packed programs. Programmable features include logging intervals from 3 seconds to 24 hours, high and low alarm settings, adjustable alarm delays, delayed start from 0 seconds to 256 days, and a manual start button. Recorded information includes date, time, temperature and humidity data, with a memory capacity from 3,800 to 32,000 data points, depending on model. FlashLink’s patented design downloads 3,800 data points within 5 seconds, without the need for interface cables, by plugging directly into your parallel port. The easy to use software shows the recorded data in numeric or graph formats, with customizable fields, statistical data and alarm functionsFeatures

  • Designed with features to meet all of your recording needs
  • Very easy to use and highly accurate
  • Output charts, graphs, spreadsheets or email your results anywhere in the world
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Data Loggers and Data Recorders
Product Number DE20203
Product Name Humidity and Temperature Datalogger w/Alarm Points
Unlock Full Specs
to access all available technical data

Similar Products

Processor Module - ibaM-DAQ - iba America LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Outputs Galvanically isolated; solid-state DC switch
View Details
Mobile handheld with data logger - 1-DA110 - Hottinger Brüel & Kjær A/S
Specs
Form Factor Hand-Held device
Host Connection Digital IO
Inputs Strain gauge full bridge
View Details