Minerallac Company Beam Clamp BC18ST

Description
SPRING STEEL MATERIAL ZINC PHOSPHATE AND OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION 75 LB LOAD CAPACITY APPROVAL UL9N38 OVERALL DIMENSION 1.46 INCH X 1.75 INCH X 1.42 INCH COLOR BLACK NUMBER OF HOLES 2 THICKNESS 0.042 INCH INCLUDES STUD BC MODEL
Datasheet
Description
SPRING STEEL MATERIAL ZINC PHOSPHATE AND OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION 75 LB LOAD CAPACITY APPROVAL UL9N38 OVERALL DIMENSION 1.46 INCH X 1.75 INCH X 1.42 INCH COLOR BLACK NUMBER OF HOLES 2 THICKNESS 0.042 INCH INCLUDES STUD BC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC18ST - Minerallac Company
Hampshire, IL, USA
Beam Clamp
BC18ST
Beam Clamp BC18ST
SPRING STEEL MATERIAL ZINC PHOSPHATE AND OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION 75 LB LOAD CAPACITY APPROVAL UL9N38 OVERALL DIMENSION 1.46 INCH X 1.75 INCH X 1.42 INCH COLOR BLACK NUMBER OF HOLES 2 THICKNESS 0.042 INCH INCLUDES STUD BC MODEL
  • SPRING STEEL MATERIAL
  • ZINC PHOSPHATE AND OIL FINISH
  • 1/8 INCH MIN. JAW CAPACITY
  • 1/4 INCH MAX. JAW CAPACITY
  • TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION
  • 75 LB LOAD CAPACITY
  • APPROVAL UL9N38
  • OVERALL DIMENSION 1.46 INCH X 1.75 INCH X 1.42 INCH
  • COLOR BLACK
  • NUMBER OF HOLES 2
  • THICKNESS 0.042 INCH
  • INCLUDES STUD
  • BC MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number BC18ST
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

337 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable Long U-Bar - 70006 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 1 - 502100100322790 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
Clamps - 1253856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Capacity / Jaw Opening 1.57 inch (40 mm)
View Details
Witte Clamp -  - Witte Company, Inc. (The)
Witte Company, Inc. (The)
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details