SFC916KC114 -- BEAM CLAMP
Minerallac Company
Beam Clamp
SFC916KC114
Description
SPRING STEEL MATERIAL
9/16 INCH MIN. JAW CAPACITY
3/4 INCH MAX. JAW CAPACITY
.5625 MIN. JAW CAPACITY - DECIMAL
.75 MAX. JAW CAPACITY - DECIMAL
9/16 MIN. JAW CAPACITY - FRACTIONAL
3/4 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
100 LB LOAD CAPACITY
100 LOAD CAPACITY IN LB
SCREW SIZE 1/4 INCH
PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 1-1/4 INCH
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Description
SPRING STEEL MATERIAL
9/16 INCH MIN. JAW CAPACITY
3/4 INCH MAX. JAW CAPACITY
.5625 MIN. JAW CAPACITY - DECIMAL
.75 MAX. JAW CAPACITY - DECIMAL
9/16 MIN. JAW CAPACITY - FRACTIONAL
3/4 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
100 LB LOAD CAPACITY
100 LOAD CAPACITY IN LB
SCREW SIZE 1/4 INCH
PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 1-1/4 INCH
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Suppliers
Beam Clamp
SFC916KC114
SPRING STEEL MATERIAL
9/16 INCH MIN. JAW CAPACITY
3/4 INCH MAX. JAW CAPACITY
.5625 MIN. JAW CAPACITY - DECIMAL
.75 MAX. JAW CAPACITY - DECIMAL
9/16 MIN. JAW CAPACITY - FRACTIONAL
3/4 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
100 LB LOAD CAPACITY
100 LOAD CAPACITY IN LB
SCREW SIZE 1/4 INCH
PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 1-1/4 INCH
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
MINIMUM JAW CAPACITY - DECIMAL - UOM IN
- SPRING STEEL MATERIAL
- 9/16 INCH MIN. JAW CAPACITY
- 3/4 INCH MAX. JAW CAPACITY
- .5625 MIN. JAW CAPACITY - DECIMAL
- .75 MAX. JAW CAPACITY - DECIMAL
- 9/16 MIN. JAW CAPACITY - FRACTIONAL
- 3/4 MAX. JAW CAPACITY - FRACTIONAL
- ELECTRICAL INSTALLATION APPLICATION
- 100 LB LOAD CAPACITY
- 100 LOAD CAPACITY IN LB
- SCREW SIZE 1/4 INCH
- PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 1-1/4 INCH
- LOAD CAPACITY IN LB - UOM LB
- MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
- MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Hand Clamps |
|
Product Number
|
SFC916KC114 |
|
Product Name
|
Beam Clamp |
|
Clamping Mechanism
|
Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Body Material
Steel; Alloy steel
Clamping Width
2.95 to 7.48 inch (75 to 190 mm)
Clamping Force
6614 lbs (2999 kg)
View Details
Toggle Clamp Type
Push / Pull (Straight Line)
Body Material
Cast Iron; Steel; Hardened Steel
Clamping Force
5507 lbs (2498 kg)
View Details
Witte Company, Inc. (The)
Clamp Type
C / G Clamp
Actuation
Manual
Clamping Mechanism
Screw
View Details