Minerallac Company Beam Clamp BC516ST

Description
SPRING STEEL MATERIAL ZINC PLATED FINISH 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION 75 LB LOAD CAPACITY COLOR BLACK BC MODEL
Datasheet
Description
SPRING STEEL MATERIAL ZINC PLATED FINISH 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION 75 LB LOAD CAPACITY COLOR BLACK BC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC516ST - Minerallac Company
Hampshire, IL, USA
Beam Clamp
BC516ST
Beam Clamp BC516ST
SPRING STEEL MATERIAL ZINC PLATED FINISH 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION 75 LB LOAD CAPACITY COLOR BLACK BC MODEL
  • SPRING STEEL MATERIAL
  • ZINC PLATED FINISH
  • 5/16 INCH MIN. JAW CAPACITY
  • 1/2 INCH MAX. JAW CAPACITY
  • TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION
  • 75 LB LOAD CAPACITY
  • COLOR BLACK
  • BC MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number BC516ST
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 15 - 502101501502790 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Adjustable Torque Toggle Screws - 31104 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Clamps - 1253875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
Pipe Clamp - 521 0250EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 930 to 1040 lbs (422 to 472 kg)
View Details