Minerallac Company Beam Clamp 60010

Description
STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH MAX. JAW CAPACITY THREADED ROD, BRIDAL RINGS, CONDUIT HANGER APPLICATION HARDENED PROCESS 75 LB LOAD CAPACITY 1/4 INCH-20 TPI X 1 INCH L SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 1.65 INCH L X 0.85 INCH W ROD SIZE #10-24 TPI GAUGE 0.089 INCH COLOR SILVER
Datasheet
Description
STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH MAX. JAW CAPACITY THREADED ROD, BRIDAL RINGS, CONDUIT HANGER APPLICATION HARDENED PROCESS 75 LB LOAD CAPACITY 1/4 INCH-20 TPI X 1 INCH L SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 1.65 INCH L X 0.85 INCH W ROD SIZE #10-24 TPI GAUGE 0.089 INCH COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 60010 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
60010
Beam Clamp 60010
STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH MAX. JAW CAPACITY THREADED ROD, BRIDAL RINGS, CONDUIT HANGER APPLICATION HARDENED PROCESS 75 LB LOAD CAPACITY 1/4 INCH-20 TPI X 1 INCH L SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 1.65 INCH L X 0.85 INCH W ROD SIZE #10-24 TPI GAUGE 0.089 INCH COLOR SILVER
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1/2 INCH MAX. JAW CAPACITY
  • THREADED ROD, BRIDAL RINGS, CONDUIT HANGER APPLICATION
  • HARDENED PROCESS
  • 75 LB LOAD CAPACITY
  • 1/4 INCH-20 TPI X 1 INCH L SCREW SIZE
  • SET SCREW SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • OVERALL DIMENSIONS 1.65 INCH L X 0.85 INCH W
  • ROD SIZE #10-24 TPI
  • GAUGE 0.089 INCH
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number 60010
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Girder Clamp - Bulldog WLL ton 5 Ton -  - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
Beam Clamps - 767438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
View Details
Lever L-Clamps - L516 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Clamp Type Bar / F Clamp
Actuation Manual
Clamping Mechanism Lever
View Details