Minerallac Company Beam Clamp SFC51675

Description
SPRING STEEL MATERIAL 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY ELECTRICAL INSTALLATION APPLICATION 15 LB LOAD CAPACITY CLAMP USED ON 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT PACKAGING QUANTITY 100
Datasheet
Description
SPRING STEEL MATERIAL 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY ELECTRICAL INSTALLATION APPLICATION 15 LB LOAD CAPACITY CLAMP USED ON 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - SFC51675 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
SFC51675
Beam Clamp SFC51675
SPRING STEEL MATERIAL 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY ELECTRICAL INSTALLATION APPLICATION 15 LB LOAD CAPACITY CLAMP USED ON 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT PACKAGING QUANTITY 100
  • SPRING STEEL MATERIAL
  • 5/16 INCH MIN. JAW CAPACITY
  • 1/2 INCH MAX. JAW CAPACITY
  • ELECTRICAL INSTALLATION APPLICATION
  • 15 LB LOAD CAPACITY
  • CLAMP USED ON 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number SFC51675
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

760 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70012 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 20 - 502102001002794 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 44092 lbs (19997 kg)
View Details
Clamps - 1253875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
Witte Clamp -  - Witte Company, Inc. (The)
Witte Company, Inc. (The)
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details