Minerallac Company Beam Clamp 602B

Description
STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH MAX. JAW CAPACITY THREADED ROD, BRIDAL RINGS, CONDUIT HANGER APPLICATION HARDENED PROCESS 200 LB LOAD CAPACITY 5/16 INCH-18 TPI X 1-3/8 INCH L SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 1.2 INCH L X 2.2 INCH W ROD SIZE 3/8 INCH GAUGE 11 INCH COLOR SILVER
Datasheet
Description
STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH MAX. JAW CAPACITY THREADED ROD, BRIDAL RINGS, CONDUIT HANGER APPLICATION HARDENED PROCESS 200 LB LOAD CAPACITY 5/16 INCH-18 TPI X 1-3/8 INCH L SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 1.2 INCH L X 2.2 INCH W ROD SIZE 3/8 INCH GAUGE 11 INCH COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 602B - Minerallac Company
Hampshire, IL, USA
Beam Clamp
602B
Beam Clamp 602B
STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH MAX. JAW CAPACITY THREADED ROD, BRIDAL RINGS, CONDUIT HANGER APPLICATION HARDENED PROCESS 200 LB LOAD CAPACITY 5/16 INCH-18 TPI X 1-3/8 INCH L SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 1.2 INCH L X 2.2 INCH W ROD SIZE 3/8 INCH GAUGE 11 INCH COLOR SILVER
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • THREADED ROD, BRIDAL RINGS, CONDUIT HANGER APPLICATION
  • HARDENED PROCESS
  • 200 LB LOAD CAPACITY
  • 5/16 INCH-18 TPI X 1-3/8 INCH L SCREW SIZE
  • SET SCREW SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • OVERALL DIMENSIONS 1.2 INCH L X 2.2 INCH W
  • ROD SIZE 3/8 INCH
  • GAUGE 11 INCH
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number 602B
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
990 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70015 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - 910 - Producto Electric Corp.
Producto Electric Corp.
Specs
Actuation Manual
Body Material Steel
Capacity / Jaw Opening 0.7300 inch (18.54 mm)
View Details