Minerallac Company Pipe Clamp MSU200EG

Description
2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.105 INCH THICKNESS CHANNEL MOUNTING TYPE 2 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL CLAMP HEIGHT 3.5 INCH NUMBER OF HOLES 2 COLOR SILVER USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT INCLUDES ELECTROGALVANIZED ZINC PLATED 5/16 INCH-18 TPI NUT AND BOLT PACKAGING QUANTITY 100 PIECES
Datasheet
Description
2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.105 INCH THICKNESS CHANNEL MOUNTING TYPE 2 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL CLAMP HEIGHT 3.5 INCH NUMBER OF HOLES 2 COLOR SILVER USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT INCLUDES ELECTROGALVANIZED ZINC PLATED 5/16 INCH-18 TPI NUT AND BOLT PACKAGING QUANTITY 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - MSU200EG - Minerallac Company
Hampshire, IL, USA
Pipe Clamp
MSU200EG
Pipe Clamp MSU200EG
2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.105 INCH THICKNESS CHANNEL MOUNTING TYPE 2 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL CLAMP HEIGHT 3.5 INCH NUMBER OF HOLES 2 COLOR SILVER USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT INCLUDES ELECTROGALVANIZED ZINC PLATED 5/16 INCH-18 TPI NUT AND BOLT PACKAGING QUANTITY 100 PIECES
  • 2-PIECE TYPE
  • ZINC PLATED FINISH
  • 1.25 INCH
  • ASTM A366, A575, A576 APPLICABLE STANDARD
  • 0.105 INCH THICKNESS
  • CHANNEL MOUNTING TYPE
  • 2 INCH PIPE SIZE
  • HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL
  • CLAMP HEIGHT 3.5 INCH
  • NUMBER OF HOLES 2
  • COLOR SILVER
  • USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT
  • INCLUDES ELECTROGALVANIZED ZINC PLATED 5/16 INCH-18 TPI NUT AND BOLT
  • PACKAGING QUANTITY 100 PIECES
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number MSU200EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screws - 33310 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.2362 to 0.7874 inch (6 to 20 mm)
Clamping Force 5512 lbs (2500 kg)
View Details
Clamps - 1253775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Steel; Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
Beam Clamp - OZ10BC - OZ Lifting Products LLC
OZ Lifting Products LLC
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details