Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HAND CLAMPS
MINERALLAC COMPANY
SFC91650 -- BEAM CLAMP
Minerallac Company
Beam Clamp
SFC91650
Description
SPRING STEEL MATERIAL 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY .5625 MIN. JAW CAPACITY - DECIMAL .75 MAX. JAW CAPACITY - DECIMAL 9/16 MIN. JAW CAPACITY - FRACTIONAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 100 LB LOAD CAPACITY 100 LOAD CAPACITY IN LB SCREW SIZE 1/4 INCH PIECE PER PACK 100, HANGER FITS CONDUIT SIZE EMT 1/2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Minerallac Company
Done
Datasheet
Description
SPRING STEEL MATERIAL 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY .5625 MIN. JAW CAPACITY - DECIMAL .75 MAX. JAW CAPACITY - DECIMAL 9/16 MIN. JAW CAPACITY - FRACTIONAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 100 LB LOAD CAPACITY 100 LOAD CAPACITY IN LB SCREW SIZE 1/4 INCH PIECE PER PACK 100, HANGER FITS CONDUIT SIZE EMT 1/2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Minerallac Company
Hampshire, IL, USA
Beam Clamp
SFC91650
Beam Clamp
SFC91650
SPRING STEEL MATERIAL 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY .5625 MIN. JAW CAPACITY - DECIMAL .75 MAX. JAW CAPACITY - DECIMAL 9/16 MIN. JAW CAPACITY - FRACTIONAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 100 LB LOAD CAPACITY 100 LOAD CAPACITY IN LB SCREW SIZE 1/4 INCH PIECE PER PACK 100, HANGER FITS CONDUIT SIZE EMT 1/2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
SPRING STEEL MATERIAL
9/16 INCH MIN. JAW CAPACITY
3/4 INCH MAX. JAW CAPACITY
.5625 MIN. JAW CAPACITY - DECIMAL
.75 MAX. JAW CAPACITY - DECIMAL
9/16 MIN. JAW CAPACITY - FRACTIONAL
3/4 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
100 LB LOAD CAPACITY
100 LOAD CAPACITY IN LB
SCREW SIZE 1/4 INCH
PIECE PER PACK 100, HANGER FITS CONDUIT SIZE EMT 1/2 INCH
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Technical Specifications
Minerallac Company
Product Category
Hand Clamps
Product Number
SFC91650
Product Name
Beam Clamp
Clamping Mechanism
Screw
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Clamps
1253815
Specs
Clamp Type
Lever clamp
Body Material
Stainless Steel; Stainless Steel
Capacity / Jaw Opening
19.69 inch (500 mm)
View Details
Certex UK
Beam Clamp - IPTK WLL ton 5
502100503500230
Specs
Body Material
Steel; Steel
Clamping Width
4.72 to 13.78 inch (120 to 350 mm)
Clamping Force
11023 lbs (4999 kg)
View Details
Jergens, Inc.
112 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar
70026-SS
Specs
Clamp Type
Toggle Clamp
Toggle Clamp Type
Horizontal
Body Material
Steel; Low Carbon Steel, Zinc Plated
View Details
Producto Electric Corp.
Beam Clamp
902L
Specs
Actuation
Manual
Body Material
Cast Iron
Capacity / Jaw Opening
1.44 inch (36.51 mm)
View Details