Minerallac Company Beam Clamp SFC91675

Description
SPRING STEEL MATERIAL 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY .5625 MIN. JAW CAPACITY - DECIMAL .75 MAX. JAW CAPACITY - DECIMAL 9/16 MIN. JAW CAPACITY - FRACTIONAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 100 LB LOAD CAPACITY 100 LOAD CAPACITY IN LB SCREW SIZE 1/4 INCH PIECE PER PACK 100, HANGER FITS CONDUIT SIZE EMT 3/4 INCH, RIGID/IMC 1/2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
SPRING STEEL MATERIAL 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY .5625 MIN. JAW CAPACITY - DECIMAL .75 MAX. JAW CAPACITY - DECIMAL 9/16 MIN. JAW CAPACITY - FRACTIONAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 100 LB LOAD CAPACITY 100 LOAD CAPACITY IN LB SCREW SIZE 1/4 INCH PIECE PER PACK 100, HANGER FITS CONDUIT SIZE EMT 3/4 INCH, RIGID/IMC 1/2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - SFC91675 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
SFC91675
Beam Clamp SFC91675
SPRING STEEL MATERIAL 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY .5625 MIN. JAW CAPACITY - DECIMAL .75 MAX. JAW CAPACITY - DECIMAL 9/16 MIN. JAW CAPACITY - FRACTIONAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 100 LB LOAD CAPACITY 100 LOAD CAPACITY IN LB SCREW SIZE 1/4 INCH PIECE PER PACK 100, HANGER FITS CONDUIT SIZE EMT 3/4 INCH, RIGID/IMC 1/2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
  • SPRING STEEL MATERIAL
  • 9/16 INCH MIN. JAW CAPACITY
  • 3/4 INCH MAX. JAW CAPACITY
  • .5625 MIN. JAW CAPACITY - DECIMAL
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 9/16 MIN. JAW CAPACITY - FRACTIONAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • ELECTRICAL INSTALLATION APPLICATION
  • 100 LB LOAD CAPACITY
  • 100 LOAD CAPACITY IN LB
  • SCREW SIZE 1/4 INCH
  • PIECE PER PACK 100, HANGER FITS CONDUIT SIZE EMT 3/4 INCH, RIGID/IMC 1/2 INCH
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number SFC91675
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Plate Clamps 92 Series WLL ton 1.5 - 502100150202770 - Certex UK
Specs
Clamping Width 0.0 to 0.7874 inch (0.0 to 20 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
650 LB CAP Straight Line Action Toggle Clamps - 70047 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.6519 lbs (0.2957 kg)
View Details
Beam Clamp - 902S - Producto Electric Corp.
Producto Electric Corp.
Specs
Actuation Manual
Body Material Steel
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
View Details