Minerallac Company Beam Clamp SFC18KC1234

Description
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY OVERALL DIMENSION 1.32 INCH W X 3.08 INCH D X 2.2 INCH H COLOR BLACK CLAMP USED ON 1/2 INCH, 3/4 INCH EMT/RIGID CONDUIT PACKAGING QUANTITY 100
Datasheet
Description
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY OVERALL DIMENSION 1.32 INCH W X 3.08 INCH D X 2.2 INCH H COLOR BLACK CLAMP USED ON 1/2 INCH, 3/4 INCH EMT/RIGID CONDUIT PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - SFC18KC1234 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
SFC18KC1234
Beam Clamp SFC18KC1234
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY OVERALL DIMENSION 1.32 INCH W X 3.08 INCH D X 2.2 INCH H COLOR BLACK CLAMP USED ON 1/2 INCH, 3/4 INCH EMT/RIGID CONDUIT PACKAGING QUANTITY 100
  • SPRING STEEL MATERIAL
  • ZINC PHOSPHATE/OIL FINISH
  • 1/8 INCH MIN. JAW CAPACITY
  • 1/4 INCH MAX. JAW CAPACITY
  • ELECTRICAL CONDUIT APPLICATION
  • 25 LB LOAD CAPACITY
  • OVERALL DIMENSION 1.32 INCH W X 3.08 INCH D X 2.2 INCH H
  • COLOR BLACK
  • CLAMP USED ON 1/2 INCH, 3/4 INCH EMT/RIGID CONDUIT
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number SFC18KC1234
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

225 LB CAP T-Handle Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70121 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 1653 lbs (750 kg)
View Details
Beam Clamp - OZ1BC - OZ Lifting Products LLC
OZ Lifting Products LLC
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details