Minerallac Company Beam Clamp BC18

Description
SPRING STEEL MATERIAL ZINC PHOSPHATE AND OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION 75 LB LOAD CAPACITY APPROVAL UL9N38 OVERALL DIMENSION 1 INCH X 1.75 INCH X 1.42 INCH COLOR BLACK NUMBER OF HOLES 3 THICKNESS 0.042 INCH MOUNTING TYPE SNAP-ON BC MODEL
Datasheet
Description
SPRING STEEL MATERIAL ZINC PHOSPHATE AND OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION 75 LB LOAD CAPACITY APPROVAL UL9N38 OVERALL DIMENSION 1 INCH X 1.75 INCH X 1.42 INCH COLOR BLACK NUMBER OF HOLES 3 THICKNESS 0.042 INCH MOUNTING TYPE SNAP-ON BC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC18 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
BC18
Beam Clamp BC18
SPRING STEEL MATERIAL ZINC PHOSPHATE AND OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION 75 LB LOAD CAPACITY APPROVAL UL9N38 OVERALL DIMENSION 1 INCH X 1.75 INCH X 1.42 INCH COLOR BLACK NUMBER OF HOLES 3 THICKNESS 0.042 INCH MOUNTING TYPE SNAP-ON BC MODEL
  • SPRING STEEL MATERIAL
  • ZINC PHOSPHATE AND OIL FINISH
  • 1/8 INCH MIN. JAW CAPACITY
  • 1/4 INCH MAX. JAW CAPACITY
  • TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION
  • 75 LB LOAD CAPACITY
  • APPROVAL UL9N38
  • OVERALL DIMENSION 1 INCH X 1.75 INCH X 1.42 INCH
  • COLOR BLACK
  • NUMBER OF HOLES 3
  • THICKNESS 0.042 INCH
  • MOUNTING TYPE SNAP-ON
  • BC MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number BC18
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 6 - 502100601252790 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
Clamps - 7719357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Forged Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
Malleable Iron Beam Clamp With Extra Wide 3-1/8
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 3.12 inch (79.37 mm)
Clamping Force 200 lbs (90.7 kg)
View Details