Minerallac Company Pipe Clamp MSU350EG

Description
2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.134 INCH THICKNESS CHANNEL MOUNTING TYPE 3-1/2 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL NUMBER OF HOLES 2 CLAMP HEIGHT 5.5 INCH USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT INCLUDES ELECTROGALVANIZED ZINC PLATED 5/16 INCH-18 TPI NUT AND BOLT COLOR SILVER PACKAGING QUANTITY 100 PIECES
Datasheet
Description
2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.134 INCH THICKNESS CHANNEL MOUNTING TYPE 3-1/2 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL NUMBER OF HOLES 2 CLAMP HEIGHT 5.5 INCH USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT INCLUDES ELECTROGALVANIZED ZINC PLATED 5/16 INCH-18 TPI NUT AND BOLT COLOR SILVER PACKAGING QUANTITY 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - MSU350EG - Minerallac Company
Hampshire, IL, USA
Pipe Clamp
MSU350EG
Pipe Clamp MSU350EG
2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.134 INCH THICKNESS CHANNEL MOUNTING TYPE 3-1/2 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL NUMBER OF HOLES 2 CLAMP HEIGHT 5.5 INCH USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT INCLUDES ELECTROGALVANIZED ZINC PLATED 5/16 INCH-18 TPI NUT AND BOLT COLOR SILVER PACKAGING QUANTITY 100 PIECES
  • 2-PIECE TYPE
  • ZINC PLATED FINISH
  • 1.25 INCH
  • ASTM A366, A575, A576 APPLICABLE STANDARD
  • 0.134 INCH THICKNESS
  • CHANNEL MOUNTING TYPE
  • 3-1/2 INCH PIPE SIZE
  • HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL
  • NUMBER OF HOLES 2
  • CLAMP HEIGHT 5.5 INCH
  • USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT
  • INCLUDES ELECTROGALVANIZED ZINC PLATED 5/16 INCH-18 TPI NUT AND BOLT
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PIECES
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number MSU350EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 4 - 502300402540790 - Certex UK
Specs
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 1253855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Capacity / Jaw Opening 1.38 inch (35 mm)
View Details
112 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70000-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details