Minerallac Company Beam Clamp SFC1875

Description
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 15 LB LOAD CAPACITY OVERALL DIMENSION 1.32 INCH W X 1.13 INCH D X 2.5 INCH H COLOR BLACK CLAMP USED ON 3/4 INCH EMT, 1/2 INCH RIGID CONDUIT PACKAGING QUANTITY 100
Datasheet
Description
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 15 LB LOAD CAPACITY OVERALL DIMENSION 1.32 INCH W X 1.13 INCH D X 2.5 INCH H COLOR BLACK CLAMP USED ON 3/4 INCH EMT, 1/2 INCH RIGID CONDUIT PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - SFC1875 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
SFC1875
Beam Clamp SFC1875
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 15 LB LOAD CAPACITY OVERALL DIMENSION 1.32 INCH W X 1.13 INCH D X 2.5 INCH H COLOR BLACK CLAMP USED ON 3/4 INCH EMT, 1/2 INCH RIGID CONDUIT PACKAGING QUANTITY 100
  • SPRING STEEL MATERIAL
  • ZINC PHOSPHATE/OIL FINISH
  • 1/8 INCH MIN. JAW CAPACITY
  • 1/4 INCH MAX. JAW CAPACITY
  • ELECTRICAL CONDUIT APPLICATION
  • 15 LB LOAD CAPACITY
  • OVERALL DIMENSION 1.32 INCH W X 1.13 INCH D X 2.5 INCH H
  • COLOR BLACK
  • CLAMP USED ON 3/4 INCH EMT, 1/2 INCH RIGID CONDUIT
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number SFC1875
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screws - 33304 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Horizontal Plate Clamps CH WLL ton 4 - 502100401002790 - Certex UK
Specs
Clamping Width 1.97 to 3.94 inch (50 to 100 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 708923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
View Details
Witte Clamp -  - Witte Company, Inc. (The)
Witte Company, Inc. (The)
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details