Minerallac Company Beam Clamp 700

Description
MALLEABLE IRON MATERIAL ZINC PLATED FINISH 5/8 INCH MAX. JAW CAPACITY CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION HARDENED PROCESS 275 LB LOAD CAPACITY 5/16 INCH-18 TPI X 1-1/4 INCH L SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 1.1 INCH L X 1.38 INCH W ROD SIZE 1/4 INCH COLOR SILVER
Datasheet
Description
MALLEABLE IRON MATERIAL ZINC PLATED FINISH 5/8 INCH MAX. JAW CAPACITY CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION HARDENED PROCESS 275 LB LOAD CAPACITY 5/16 INCH-18 TPI X 1-1/4 INCH L SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 1.1 INCH L X 1.38 INCH W ROD SIZE 1/4 INCH COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 700 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
700
Beam Clamp 700
MALLEABLE IRON MATERIAL ZINC PLATED FINISH 5/8 INCH MAX. JAW CAPACITY CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION HARDENED PROCESS 275 LB LOAD CAPACITY 5/16 INCH-18 TPI X 1-1/4 INCH L SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 1.1 INCH L X 1.38 INCH W ROD SIZE 1/4 INCH COLOR SILVER
  • MALLEABLE IRON MATERIAL
  • ZINC PLATED FINISH
  • 5/8 INCH MAX. JAW CAPACITY
  • CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION
  • HARDENED PROCESS
  • 275 LB LOAD CAPACITY
  • 5/16 INCH-18 TPI X 1-1/4 INCH L SCREW SIZE
  • SET SCREW SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • OVERALL DIMENSIONS 1.1 INCH L X 1.38 INCH W
  • ROD SIZE 1/4 INCH
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number 700
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Beam Clamps - 176141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
View Details
HDC2600 Heavy Duty Cam Swing Clamps - 72410 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1350 lbs (612 kg)
View Details
Heavy-duty Forged C-Clamps - C403 - Gray Tools Canada Inc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details