Minerallac Company Beam Clamp BC516KC2

Description
SPRING STEEL MATERIAL 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY .3125 MIN. JAW CAPACITY - DECIMAL .5 MAX. JAW CAPACITY - DECIMAL 5/16 MIN. JAW CAPACITY - FRACTIONAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SCREW TYPE STAKED STUD SCREW SIZE 1/4 INCH-20 TPI PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 2 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
SPRING STEEL MATERIAL 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY .3125 MIN. JAW CAPACITY - DECIMAL .5 MAX. JAW CAPACITY - DECIMAL 5/16 MIN. JAW CAPACITY - FRACTIONAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SCREW TYPE STAKED STUD SCREW SIZE 1/4 INCH-20 TPI PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 2 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC516KC2 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
BC516KC2
Beam Clamp BC516KC2
SPRING STEEL MATERIAL 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY .3125 MIN. JAW CAPACITY - DECIMAL .5 MAX. JAW CAPACITY - DECIMAL 5/16 MIN. JAW CAPACITY - FRACTIONAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SCREW TYPE STAKED STUD SCREW SIZE 1/4 INCH-20 TPI PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 2 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
  • SPRING STEEL MATERIAL
  • 5/16 INCH MIN. JAW CAPACITY
  • 1/2 INCH MAX. JAW CAPACITY
  • .3125 MIN. JAW CAPACITY - DECIMAL
  • .5 MAX. JAW CAPACITY - DECIMAL
  • 5/16 MIN. JAW CAPACITY - FRACTIONAL
  • 1/2 MAX. JAW CAPACITY - FRACTIONAL
  • ELECTRICAL INSTALLATION APPLICATION
  • SCREW TYPE STAKED STUD
  • SCREW SIZE 1/4 INCH-20 TPI
  • PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 2 INCH
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number BC516KC2
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Beam Clamps - 767523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
View Details
Witte Clamp -  - Witte Company, Inc. (The)
Witte Company, Inc. (The)
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details