Minerallac Company Pipe Clamp MSU050EG

Description
2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.06 INCH THICKNESS CHANNEL MOUNTING TYPE 1/2 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL NUMBER OF HOLES 2 CLAMP HEIGHT 2.07 INCH USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT INCLUDES ELECTROGALVANIZED ZINC PLATED 1/4 INCH-20 TPI NUT AND BOLT COLOR SILVER PACKAGING QUANTITY 100 PIECES
Datasheet
Description
2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.06 INCH THICKNESS CHANNEL MOUNTING TYPE 1/2 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL NUMBER OF HOLES 2 CLAMP HEIGHT 2.07 INCH USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT INCLUDES ELECTROGALVANIZED ZINC PLATED 1/4 INCH-20 TPI NUT AND BOLT COLOR SILVER PACKAGING QUANTITY 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - MSU050EG - Minerallac Company
Hampshire, IL, USA
Pipe Clamp
MSU050EG
Pipe Clamp MSU050EG
2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.06 INCH THICKNESS CHANNEL MOUNTING TYPE 1/2 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL NUMBER OF HOLES 2 CLAMP HEIGHT 2.07 INCH USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT INCLUDES ELECTROGALVANIZED ZINC PLATED 1/4 INCH-20 TPI NUT AND BOLT COLOR SILVER PACKAGING QUANTITY 100 PIECES
  • 2-PIECE TYPE
  • ZINC PLATED FINISH
  • 1.25 INCH
  • ASTM A366, A575, A576 APPLICABLE STANDARD
  • 0.06 INCH THICKNESS
  • CHANNEL MOUNTING TYPE
  • 1/2 INCH PIPE SIZE
  • HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL
  • NUMBER OF HOLES 2
  • CLAMP HEIGHT 2.07 INCH
  • USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT
  • INCLUDES ELECTROGALVANIZED ZINC PLATED 1/4 INCH-20 TPI NUT AND BOLT
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PIECES
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number MSU050EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

7,700 LB CAP Pulling Action Latch Toggle Clamps - 70033 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 1 - 502100100322790 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
Clamps - 1253839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Magnesium
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Witte Clamp -  - Witte Company, Inc. (The)
Witte Company, Inc. (The)
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details