Minerallac Company Beam Clamp 70010

Description
MALLEABLE IRON MATERIAL ZINC PLATED FINISH 3/4 INCH MAX. JAW CAPACITY CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION HARDENED PROCESS 275 LB LOAD CAPACITY 1/4 INCH-20 TPI SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 1.2 INCH L X 1.38 INCH W ROD SIZE #10-24 TPI COLOR SILVER
Datasheet
Description
MALLEABLE IRON MATERIAL ZINC PLATED FINISH 3/4 INCH MAX. JAW CAPACITY CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION HARDENED PROCESS 275 LB LOAD CAPACITY 1/4 INCH-20 TPI SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 1.2 INCH L X 1.38 INCH W ROD SIZE #10-24 TPI COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 70010 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
70010
Beam Clamp 70010
MALLEABLE IRON MATERIAL ZINC PLATED FINISH 3/4 INCH MAX. JAW CAPACITY CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION HARDENED PROCESS 275 LB LOAD CAPACITY 1/4 INCH-20 TPI SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 1.2 INCH L X 1.38 INCH W ROD SIZE #10-24 TPI COLOR SILVER
  • MALLEABLE IRON MATERIAL
  • ZINC PLATED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION
  • HARDENED PROCESS
  • 275 LB LOAD CAPACITY
  • 1/4 INCH-20 TPI SCREW SIZE
  • SET SCREW SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • OVERALL DIMENSIONS 1.2 INCH L X 1.38 INCH W
  • ROD SIZE #10-24 TPI
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number 70010
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamps - 2216346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
View Details
Specs
Body Material Steel; Steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
310 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70027 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - 910 - Producto Electric Corp.
Producto Electric Corp.
Specs
Actuation Manual
Body Material Steel
Capacity / Jaw Opening 0.7300 inch (18.54 mm)
View Details