Minerallac Company Pipe Clamp MSU300EG

Description
2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.105 INCH THICKNESS CHANNEL MOUNTING TYPE 3 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL CLAMP HEIGHT 5 INCH NUMBER OF HOLES 2 COLOR SILVER INCLUDES ELECTROGALVANIZED ZINC PLATED 5/16 INCH-18 TPI NUT AND BOLT USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT PACKAGING QUANTITY 100 PIECES
Datasheet
Description
2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.105 INCH THICKNESS CHANNEL MOUNTING TYPE 3 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL CLAMP HEIGHT 5 INCH NUMBER OF HOLES 2 COLOR SILVER INCLUDES ELECTROGALVANIZED ZINC PLATED 5/16 INCH-18 TPI NUT AND BOLT USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT PACKAGING QUANTITY 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - MSU300EG - Minerallac Company
Hampshire, IL, USA
Pipe Clamp
MSU300EG
Pipe Clamp MSU300EG
2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.105 INCH THICKNESS CHANNEL MOUNTING TYPE 3 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL CLAMP HEIGHT 5 INCH NUMBER OF HOLES 2 COLOR SILVER INCLUDES ELECTROGALVANIZED ZINC PLATED 5/16 INCH-18 TPI NUT AND BOLT USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT PACKAGING QUANTITY 100 PIECES
  • 2-PIECE TYPE
  • ZINC PLATED FINISH
  • 1.25 INCH
  • ASTM A366, A575, A576 APPLICABLE STANDARD
  • 0.105 INCH THICKNESS
  • CHANNEL MOUNTING TYPE
  • 3 INCH PIPE SIZE
  • HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL
  • CLAMP HEIGHT 5 INCH
  • NUMBER OF HOLES 2
  • COLOR SILVER
  • INCLUDES ELECTROGALVANIZED ZINC PLATED 5/16 INCH-18 TPI NUT AND BOLT
  • USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT
  • PACKAGING QUANTITY 100 PIECES
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number MSU300EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 3.2 - 502300321900790 - Certex UK
Specs
Clamping Force 7055 lbs (3199 kg)
View Details
Clamps - 7719344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type G clamp
Body Material Cast Iron; Cast Iron
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
HDC675 Heavy Duty Cam Swing Clamps - 72405 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 674 lbs (306 kg)
View Details
Cross Clamper - Set Screw Type - FCCS-12-20 - NBK America LLC
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Stainless Steel
View Details