Minerallac Company Beam Clamp 702

Description
MALLEABLE IRON MATERIAL ZINC PLATED FINISH 3/4 INCH MAX. JAW CAPACITY CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION HARDENED PROCESS 750 LB LOAD CAPACITY 1/2 INCH-13 TPI SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 2 INCH L X 1.9 INCH W ROD SIZE 3/8 INCH COLOR SILVER
Datasheet
Description
MALLEABLE IRON MATERIAL ZINC PLATED FINISH 3/4 INCH MAX. JAW CAPACITY CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION HARDENED PROCESS 750 LB LOAD CAPACITY 1/2 INCH-13 TPI SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 2 INCH L X 1.9 INCH W ROD SIZE 3/8 INCH COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 702 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
702
Beam Clamp 702
MALLEABLE IRON MATERIAL ZINC PLATED FINISH 3/4 INCH MAX. JAW CAPACITY CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION HARDENED PROCESS 750 LB LOAD CAPACITY 1/2 INCH-13 TPI SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 2 INCH L X 1.9 INCH W ROD SIZE 3/8 INCH COLOR SILVER
  • MALLEABLE IRON MATERIAL
  • ZINC PLATED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION
  • HARDENED PROCESS
  • 750 LB LOAD CAPACITY
  • 1/2 INCH-13 TPI SCREW SIZE
  • SET SCREW SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • OVERALL DIMENSIONS 2 INCH L X 1.9 INCH W
  • ROD SIZE 3/8 INCH
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number 702
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

HDP2600/L Heavy Duty Long Handle Push-Pull Cam Clamps - 72206 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action; Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 2643 lbs (1199 kg)
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.2362 to 0.4724 inch (6 to 12 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Beam Clamps - 2216346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
View Details
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 100 lbs., 2-7/8 Base to Handle Tip - 34001 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Clamping Mechanism Lever
View Details