Minerallac Company Beam Clamp SFC516

Description
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY FLANGE CLAMP APPLICATION 200 LB LOAD CAPACITY 1/4 INCH SCREW SIZE APPROVAL UL OVERALL DIMENSION 1.4 INCH X 1.31 INCH X 0.95 INCH THICKNESS 0.048 INCH NUMBER OF HOLES 1 COLOR BLACK PACKAGING QUANTITY 100
Datasheet
Description
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY FLANGE CLAMP APPLICATION 200 LB LOAD CAPACITY 1/4 INCH SCREW SIZE APPROVAL UL OVERALL DIMENSION 1.4 INCH X 1.31 INCH X 0.95 INCH THICKNESS 0.048 INCH NUMBER OF HOLES 1 COLOR BLACK PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - SFC516 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
SFC516
Beam Clamp SFC516
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY FLANGE CLAMP APPLICATION 200 LB LOAD CAPACITY 1/4 INCH SCREW SIZE APPROVAL UL OVERALL DIMENSION 1.4 INCH X 1.31 INCH X 0.95 INCH THICKNESS 0.048 INCH NUMBER OF HOLES 1 COLOR BLACK PACKAGING QUANTITY 100
  • SPRING STEEL MATERIAL
  • ZINC PHOSPHATE/OIL FINISH
  • 5/16 INCH MIN. JAW CAPACITY
  • 1/2 INCH MAX. JAW CAPACITY
  • FLANGE CLAMP APPLICATION
  • 200 LB LOAD CAPACITY
  • 1/4 INCH SCREW SIZE
  • APPROVAL UL
  • OVERALL DIMENSION 1.4 INCH X 1.31 INCH X 0.95 INCH
  • THICKNESS 0.048 INCH
  • NUMBER OF HOLES 1
  • COLOR BLACK
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number SFC516
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

1,326 LB CAP Straight Line Action Toggle Clamps - 70051 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 1.33 lbs (0.6015 kg)
View Details
Vertical Plate Clamps 92 Series WLL ton 3 - 502100300322770 - Certex UK
Specs
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 708857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Zinc
View Details
Beam Clamp - OZ10BC - OZ Lifting Products LLC
OZ Lifting Products LLC
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details