Minerallac Company Beam Clamp SFC516KC1

Description
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY COLOR BLACK CLAMP USED ON 1 INCH EMT/RIGID CONDUIT PACKAGING QUANTITY 100
Datasheet
Description
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY COLOR BLACK CLAMP USED ON 1 INCH EMT/RIGID CONDUIT PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - SFC516KC1 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
SFC516KC1
Beam Clamp SFC516KC1
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY COLOR BLACK CLAMP USED ON 1 INCH EMT/RIGID CONDUIT PACKAGING QUANTITY 100
  • SPRING STEEL MATERIAL
  • ZINC PHOSPHATE/OIL FINISH
  • 5/16 INCH MIN. JAW CAPACITY
  • 1/2 INCH MAX. JAW CAPACITY
  • ELECTRICAL CONDUIT APPLICATION
  • 25 LB LOAD CAPACITY
  • COLOR BLACK
  • CLAMP USED ON 1 INCH EMT/RIGID CONDUIT
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number SFC516KC1
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details
Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 0.6693 inch (0.0 to 17 mm)
Clamping Force 1102 lbs (500 kg)
View Details
375 LB CAP Pulling Action Latch Toggle Clamps - 70041 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - 902 - Producto Electric Corp.
Producto Electric Corp.
Specs
Actuation Manual
Body Material Cast Iron
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
View Details