Minerallac Company Beam Clamp BC516

Description
SPRING STEEL MATERIAL ZINC PHOSPHATE AND OIL FINISH 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION 75 LB LOAD CAPACITY APPROVAL UL9N38 OVERALL DIMENSION 1.19 INCH X 1.75 INCH X 1.39 INCH COLOR BLACK NUMBER OF HOLES 3 THICKNESS 0.042 INCH MOUNTING TYPE SNAP-ON BC MODEL
Datasheet
Description
SPRING STEEL MATERIAL ZINC PHOSPHATE AND OIL FINISH 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION 75 LB LOAD CAPACITY APPROVAL UL9N38 OVERALL DIMENSION 1.19 INCH X 1.75 INCH X 1.39 INCH COLOR BLACK NUMBER OF HOLES 3 THICKNESS 0.042 INCH MOUNTING TYPE SNAP-ON BC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC516 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
BC516
Beam Clamp BC516
SPRING STEEL MATERIAL ZINC PHOSPHATE AND OIL FINISH 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION 75 LB LOAD CAPACITY APPROVAL UL9N38 OVERALL DIMENSION 1.19 INCH X 1.75 INCH X 1.39 INCH COLOR BLACK NUMBER OF HOLES 3 THICKNESS 0.042 INCH MOUNTING TYPE SNAP-ON BC MODEL
  • SPRING STEEL MATERIAL
  • ZINC PHOSPHATE AND OIL FINISH
  • 5/16 INCH MIN. JAW CAPACITY
  • 1/2 INCH MAX. JAW CAPACITY
  • TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION
  • 75 LB LOAD CAPACITY
  • APPROVAL UL9N38
  • OVERALL DIMENSION 1.19 INCH X 1.75 INCH X 1.39 INCH
  • COLOR BLACK
  • NUMBER OF HOLES 3
  • THICKNESS 0.042 INCH
  • MOUNTING TYPE SNAP-ON
  • BC MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number BC516
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamps - 2216346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
View Details
HDP2600 Heavy Duty Long Handle Push-Pull Clamp - 72202 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 2643 lbs (1199 kg)
View Details
Heavy-duty Forged C-Clamps - C403 - Gray Tools Canada Inc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details