Minerallac Company Beam Clamp SFC916KC1234

Description
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY COLOR BLACK CLAMP USED ON 1/2 INCH, 3/4 INCH EMT/RIGID CONDUIT PACKAGING QUANTITY 100
Datasheet
Description
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY COLOR BLACK CLAMP USED ON 1/2 INCH, 3/4 INCH EMT/RIGID CONDUIT PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - SFC916KC1234 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
SFC916KC1234
Beam Clamp SFC916KC1234
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY COLOR BLACK CLAMP USED ON 1/2 INCH, 3/4 INCH EMT/RIGID CONDUIT PACKAGING QUANTITY 100
  • SPRING STEEL MATERIAL
  • ZINC PHOSPHATE/OIL FINISH
  • 9/16 INCH MIN. JAW CAPACITY
  • 3/4 INCH MAX. JAW CAPACITY
  • ELECTRICAL CONDUIT APPLICATION
  • 25 LB LOAD CAPACITY
  • COLOR BLACK
  • CLAMP USED ON 1/2 INCH, 3/4 INCH EMT/RIGID CONDUIT
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number SFC916KC1234
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
1,326 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism - 70158 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 1.33 lbs (0.6015 kg)
View Details
Reversible Beam Clamp With 7/8
Specs
Body Material Malleable Iron with Electrogalvanized Finish
Capacity / Jaw Opening 0.8750 inch (22.22 mm)
Clamping Force 400 to 750 lbs (181 to 340 kg)
View Details