Minerallac Company Pipe Clamp MSU075EG

Description
2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.075 INCH THICKNESS CHANNEL MOUNTING TYPE 3/4 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL CLAMP HEIGHT 1.25 INCH NUMBER OF HOLES 2 COLOR SILVER USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT INCLUDES ELECTROGALVANIZED ZINC PLATED 1/4 INCH-20 TPI NUT AND BOLT PACKAGING QUANTITY 100 PIECES
Datasheet
Description
2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.075 INCH THICKNESS CHANNEL MOUNTING TYPE 3/4 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL CLAMP HEIGHT 1.25 INCH NUMBER OF HOLES 2 COLOR SILVER USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT INCLUDES ELECTROGALVANIZED ZINC PLATED 1/4 INCH-20 TPI NUT AND BOLT PACKAGING QUANTITY 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - MSU075EG - Minerallac Company
Hampshire, IL, USA
Pipe Clamp
MSU075EG
Pipe Clamp MSU075EG
2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.075 INCH THICKNESS CHANNEL MOUNTING TYPE 3/4 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL CLAMP HEIGHT 1.25 INCH NUMBER OF HOLES 2 COLOR SILVER USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT INCLUDES ELECTROGALVANIZED ZINC PLATED 1/4 INCH-20 TPI NUT AND BOLT PACKAGING QUANTITY 100 PIECES
  • 2-PIECE TYPE
  • ZINC PLATED FINISH
  • 1.25 INCH
  • ASTM A366, A575, A576 APPLICABLE STANDARD
  • 0.075 INCH THICKNESS
  • CHANNEL MOUNTING TYPE
  • 3/4 INCH PIPE SIZE
  • HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL
  • CLAMP HEIGHT 1.25 INCH
  • NUMBER OF HOLES 2
  • COLOR SILVER
  • USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT
  • INCLUDES ELECTROGALVANIZED ZINC PLATED 1/4 INCH-20 TPI NUT AND BOLT
  • PACKAGING QUANTITY 100 PIECES
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number MSU075EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 1253874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Adjustable Torque Toggle Screws - 31103 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
5/8-11 C Style Malleable Iron Beam Clamp for Heavy Vertical Loads - MCC-5811 - Garvin Industries, Inc.
Specs
Body Material Malleable Iron, Electrogalvanized
View Details