Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.
. 1-1/2 in Standard Length TiAlN coated Carbide end mill.
| Reid Supply | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | GAR-18037 |
| Product Name | Ball End Mill |
| Cutter Type | Endmill |
| Geometry | Ballnose |
| Cutter | 0.063 inch (1.6 mm) |
| Shank | 0.125 inch (3.2 mm) |