Garr Tool Company Corner Radius End Mill 1289472

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .030 in and is AlCrN coated.
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .030 in and is AlCrN coated.

Suppliers

Company
Product
Description
Supplier Links
Corner Radius End Mill - 1289472 - Reid Supply
Norton Shores, MI, United States
Corner Radius End Mill
1289472
Corner Radius End Mill 1289472
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .030 in and is AlCrN coated.

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. This end mill has a corner radius of .030 in and is AlCrN coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1289472
Product Name Corner Radius End Mill
Cutter Type Endmill; Corner Rounding
Cutter 0.626 inch (15.9 mm)
Shank 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 inch (3.0 mm)
OAL 2.13 inch (54 mm)
View Details
Straight & Groove Forming Bits, Top Bearing (Straight) - 2 Flute - 733258-A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Top Bearing (Straight) - 2 Flute
View Details
Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Radius
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-31-5.5-S - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details