Garr Tool Company Corner Radius End Mill 1289483

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of 0.5 mm and is AlCrN coated.
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of 0.5 mm and is AlCrN coated.

Suppliers

Company
Product
Description
Supplier Links
Corner Radius End Mill - 1289483 - Reid Supply
Norton Shores, MI, United States
Corner Radius End Mill
1289483
Corner Radius End Mill 1289483
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of 0.5 mm and is AlCrN coated.

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. This end mill has a corner radius of 0.5 mm and is AlCrN coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1289483
Product Name Corner Radius End Mill
Cutter Type Endmill; Corner Rounding
Cutter 0.630 inch (16.0 mm)
Shank 0.630 inch (16.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.236 inch (6.0 mm)
OAL 2.36 inch (60 mm)
View Details
End Mill for Aluminum 416 A-16 - A-16 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Cutting Application Aluminum
View Details
Straight & Groove Forming Bits, Straight - 2 Flute - 733005-9A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Straight - 2 Flute
View Details
Standard Length End Mills Corner Radius - NC42139T - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Radius
Cutting Ends Single
View Details