CableOrganizer.com, Inc. IDEAL Tungsten Carbide Hole Saws ID-35-375CG

Description
What makes these Tungsten hole saws different? Tungsten carbide material is twice as hard as steel and is scratch resistant for durability Will not overheat, wear out quickly, or cause abrasions, making them very user-friendly Innovative tooth and gullet design keeps the hole saw from getting snagged Ideal Industries Tungsten Carbide Grit Hole Saws are amazingly strong. They are abrasion resistant, durable, and versatile to cut through a wide variety of materials and surfaces. In addition, they are usable with a wide range of arbors for your convenience and ease of use. Each saw has a csutting depth of 1-1/2". Click here for a diameter conversion chart.
Description
What makes these Tungsten hole saws different? Tungsten carbide material is twice as hard as steel and is scratch resistant for durability Will not overheat, wear out quickly, or cause abrasions, making them very user-friendly Innovative tooth and gullet design keeps the hole saw from getting snagged Ideal Industries Tungsten Carbide Grit Hole Saws are amazingly strong. They are abrasion resistant, durable, and versatile to cut through a wide variety of materials and surfaces. In addition, they are usable with a wide range of arbors for your convenience and ease of use. Each saw has a csutting depth of 1-1/2". Click here for a diameter conversion chart.

Suppliers

Company
Product
Description
Supplier Links
IDEAL Tungsten Carbide Hole Saws - ID-35-375CG - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
IDEAL Tungsten Carbide Hole Saws
ID-35-375CG
IDEAL Tungsten Carbide Hole Saws ID-35-375CG
What makes these Tungsten hole saws different? Tungsten carbide material is twice as hard as steel and is scratch resistant for durability Will not overheat, wear out quickly, or cause abrasions, making them very user-friendly Innovative tooth and gullet design keeps the hole saw from getting snagged Ideal Industries Tungsten Carbide Grit Hole Saws are amazingly strong. They are abrasion resistant, durable, and versatile to cut through a wide variety of materials and surfaces. In addition, they are usable with a wide range of arbors for your convenience and ease of use. Each saw has a csutting depth of 1-1/2". Click here for a diameter conversion chart.

What makes these Tungsten hole saws different?

  • Tungsten carbide material is twice as hard as steel and is scratch resistant for durability
  • Will not overheat, wear out quickly, or cause abrasions, making them very user-friendly
  • Innovative tooth and gullet design keeps the hole saw from getting snagged
  • Ideal Industries Tungsten Carbide Grit Hole Saws are amazingly strong. They are abrasion resistant, durable, and versatile to cut through a wide variety of materials and surfaces. In addition, they are usable with a wide range of arbors for your convenience and ease of use. Each saw has a csutting depth of 1-1/2". Click here for a diameter conversion chart.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Drill Bits
Product Number ID-35-375CG
Product Name IDEAL Tungsten Carbide Hole Saws
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bits - 213887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 2744741 - RS Components, Ltd.
Specs
Diameter 0.984 inch (25.0 mm)
Cutting Length 1.73 inch (44 mm)
Material Bi-Metal
View Details
Hole Saw - 31536 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details