CableOrganizer.com, Inc. Rack-a-Tiers Multi Function Hole Cutter RAT-90200

Description
What's special about this hole saw? Create the perfect circular cuts in ceilings, walls and floors each and every time Equipped with a clear dust shield to collect all the dust and debris and reduce clean-up Allows you to see precisely where you are cutting and eliminates any guess work or mistakes The RAT-90200 and RAT-90300 multi-function hole cutters are adjustable, faster and safer to use then the standard drills available today. In addition, thanks to the shields, these items minimize the harmful dust and shavings that are inhaled while you are drilling and make cleanup a snap.
Description
What's special about this hole saw? Create the perfect circular cuts in ceilings, walls and floors each and every time Equipped with a clear dust shield to collect all the dust and debris and reduce clean-up Allows you to see precisely where you are cutting and eliminates any guess work or mistakes The RAT-90200 and RAT-90300 multi-function hole cutters are adjustable, faster and safer to use then the standard drills available today. In addition, thanks to the shields, these items minimize the harmful dust and shavings that are inhaled while you are drilling and make cleanup a snap.

Suppliers

Company
Product
Description
Supplier Links
Rack-a-Tiers Multi Function Hole Cutter - RAT-90200 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Rack-a-Tiers Multi Function Hole Cutter
RAT-90200
Rack-a-Tiers Multi Function Hole Cutter RAT-90200
What's special about this hole saw? Create the perfect circular cuts in ceilings, walls and floors each and every time Equipped with a clear dust shield to collect all the dust and debris and reduce clean-up Allows you to see precisely where you are cutting and eliminates any guess work or mistakes The RAT-90200 and RAT-90300 multi-function hole cutters are adjustable, faster and safer to use then the standard drills available today. In addition, thanks to the shields, these items minimize the harmful dust and shavings that are inhaled while you are drilling and make cleanup a snap.

What's special about this hole saw?

  • Create the perfect circular cuts in ceilings, walls and floors each and every time
  • Equipped with a clear dust shield to collect all the dust and debris and reduce clean-up
  • Allows you to see precisely where you are cutting and eliminates any guess work or mistakes

The RAT-90200 and RAT-90300 multi-function hole cutters are adjustable, faster and safer to use then the standard drills available today. In addition, thanks to the shields, these items minimize the harmful dust and shavings that are inhaled while you are drilling and make cleanup a snap.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Drill Bits
Product Number RAT-90200
Product Name Rack-a-Tiers Multi Function Hole Cutter
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bits - 217261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711256-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details