CableOrganizer.com, Inc. IDEAL TKO Carbide Tipped Hole Cutters ID-36-307

Description
What's special about these carbide hole saws? Includes the SmoothStart™ pilot drill bit which gradually guides the whole saw into place, preventing damage to the carbide tips and limiting unnecessary dulling or wear Carbide teeth are precision-ground for maximum sharpness, allowing you to cut clean, round holes through sheet metal faster and neater than with a standard hole saw Built-in over drill flange prevents the holesaw from completely passing through the sheet metal, eliminating scraped knuckles and damage to the drill or hole The new TKO™ carbide-tipped hole cutters from IDEAL provide installers with a better way to efficiently cut clean, accurate holes through sheet metal and stainless steel. More
Description
What's special about these carbide hole saws? Includes the SmoothStart™ pilot drill bit which gradually guides the whole saw into place, preventing damage to the carbide tips and limiting unnecessary dulling or wear Carbide teeth are precision-ground for maximum sharpness, allowing you to cut clean, round holes through sheet metal faster and neater than with a standard hole saw Built-in over drill flange prevents the holesaw from completely passing through the sheet metal, eliminating scraped knuckles and damage to the drill or hole The new TKO™ carbide-tipped hole cutters from IDEAL provide installers with a better way to efficiently cut clean, accurate holes through sheet metal and stainless steel. More

Suppliers

Company
Product
Description
Supplier Links
IDEAL TKO Carbide Tipped Hole Cutters - ID-36-307 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
IDEAL TKO Carbide Tipped Hole Cutters
ID-36-307
IDEAL TKO Carbide Tipped Hole Cutters ID-36-307
What's special about these carbide hole saws? Includes the SmoothStart™ pilot drill bit which gradually guides the whole saw into place, preventing damage to the carbide tips and limiting unnecessary dulling or wear Carbide teeth are precision-ground for maximum sharpness, allowing you to cut clean, round holes through sheet metal faster and neater than with a standard hole saw Built-in over drill flange prevents the holesaw from completely passing through the sheet metal, eliminating scraped knuckles and damage to the drill or hole The new TKO™ carbide-tipped hole cutters from IDEAL provide installers with a better way to efficiently cut clean, accurate holes through sheet metal and stainless steel. More

What's special about these carbide hole saws?

  • Includes the SmoothStart™ pilot drill bit which gradually guides the whole saw into place, preventing damage to the carbide tips and limiting unnecessary dulling or wear
  • Carbide teeth are precision-ground for maximum sharpness, allowing you to cut clean, round holes through sheet metal faster and neater than with a standard hole saw
  • Built-in over drill flange prevents the holesaw from completely passing through the sheet metal, eliminating scraped knuckles and damage to the drill or hole

The new TKO™ carbide-tipped hole cutters from IDEAL provide installers with a better way to efficiently cut clean, accurate holes through sheet metal and stainless steel. More

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Drill Bits
Product Number ID-36-307
Product Name IDEAL TKO Carbide Tipped Hole Cutters
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.28 inch (134 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bit - 003487 - Sandvik AB
Specs
Product Drill
Units Metric
Drill Type Twist
View Details
Auger Drill Bit - 35-817 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 1.250 inch (31.7 mm)
View Details