CableOrganizer.com, Inc. IDEAL TKO Carbide Tipped Hole Cutters ID-36-310

Description
What's special about these carbide hole saws? Includes the SmoothStart™ pilot drill bit which gradually guides the whole saw into place, preventing damage to the carbide tips and limiting unnecessary dulling or wear Carbide teeth are precision-ground for maximum sharpness, allowing you to cut clean, round holes through sheet metal faster and neater than with a standard hole saw Built-in over drill flange prevents the holesaw from completely passing through the sheet metal, eliminating scraped knuckles and damage to the drill or hole The new TKO™ carbide-tipped hole cutters from IDEAL provide installers with a better way to efficiently cut clean, accurate holes through sheet metal and stainless steel. More
Description
What's special about these carbide hole saws? Includes the SmoothStart™ pilot drill bit which gradually guides the whole saw into place, preventing damage to the carbide tips and limiting unnecessary dulling or wear Carbide teeth are precision-ground for maximum sharpness, allowing you to cut clean, round holes through sheet metal faster and neater than with a standard hole saw Built-in over drill flange prevents the holesaw from completely passing through the sheet metal, eliminating scraped knuckles and damage to the drill or hole The new TKO™ carbide-tipped hole cutters from IDEAL provide installers with a better way to efficiently cut clean, accurate holes through sheet metal and stainless steel. More

Suppliers

Company
Product
Description
Supplier Links
IDEAL TKO Carbide Tipped Hole Cutters - ID-36-310 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
IDEAL TKO Carbide Tipped Hole Cutters
ID-36-310
IDEAL TKO Carbide Tipped Hole Cutters ID-36-310
What's special about these carbide hole saws? Includes the SmoothStart™ pilot drill bit which gradually guides the whole saw into place, preventing damage to the carbide tips and limiting unnecessary dulling or wear Carbide teeth are precision-ground for maximum sharpness, allowing you to cut clean, round holes through sheet metal faster and neater than with a standard hole saw Built-in over drill flange prevents the holesaw from completely passing through the sheet metal, eliminating scraped knuckles and damage to the drill or hole The new TKO™ carbide-tipped hole cutters from IDEAL provide installers with a better way to efficiently cut clean, accurate holes through sheet metal and stainless steel. More

What's special about these carbide hole saws?

  • Includes the SmoothStart™ pilot drill bit which gradually guides the whole saw into place, preventing damage to the carbide tips and limiting unnecessary dulling or wear
  • Carbide teeth are precision-ground for maximum sharpness, allowing you to cut clean, round holes through sheet metal faster and neater than with a standard hole saw
  • Built-in over drill flange prevents the holesaw from completely passing through the sheet metal, eliminating scraped knuckles and damage to the drill or hole

The new TKO™ carbide-tipped hole cutters from IDEAL provide installers with a better way to efficiently cut clean, accurate holes through sheet metal and stainless steel. More

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Drill Bits
Product Number ID-36-310
Product Name IDEAL TKO Carbide Tipped Hole Cutters
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bits - 215170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 15.75 inch (400 mm)
Material Carbide; Carbide tipped
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711217-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details
Left-Hand Cobalt Micro-Drill - LHMD-037 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details