CableOrganizer.com, Inc. Greenlee Hole Saws, Arbors, and Pilot Draws GL-19174

Description
What's special about these hole cutters? Replacement for any lost or worn hole saws in Greenlee Hole Saw Sets Cuts through tin, aluminum, fiberglass, wood, and plastic Extra-tough M42 alloy blade-high grade steel Greenlee's hole saws allow you to cut through steel, tin, aluminum, fiberglass, wood and plastic. The strong M42 alloy blades provide you with long lasting use and eliminate the need to constantly replace blades. The unique steam oxide finish won't gum up or slow cutting as there is no paint used in this process. Each saw has an extra-thick back plate to minimize vibration for smoother, easier cutting and runs cooler for the best performance during each use.
Description
What's special about these hole cutters? Replacement for any lost or worn hole saws in Greenlee Hole Saw Sets Cuts through tin, aluminum, fiberglass, wood, and plastic Extra-tough M42 alloy blade-high grade steel Greenlee's hole saws allow you to cut through steel, tin, aluminum, fiberglass, wood and plastic. The strong M42 alloy blades provide you with long lasting use and eliminate the need to constantly replace blades. The unique steam oxide finish won't gum up or slow cutting as there is no paint used in this process. Each saw has an extra-thick back plate to minimize vibration for smoother, easier cutting and runs cooler for the best performance during each use.

Suppliers

Company
Product
Description
Supplier Links
Greenlee Hole Saws, Arbors, and Pilot Draws - GL-19174 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Greenlee Hole Saws, Arbors, and Pilot Draws
GL-19174
Greenlee Hole Saws, Arbors, and Pilot Draws GL-19174
What's special about these hole cutters? Replacement for any lost or worn hole saws in Greenlee Hole Saw Sets Cuts through tin, aluminum, fiberglass, wood, and plastic Extra-tough M42 alloy blade-high grade steel Greenlee's hole saws allow you to cut through steel, tin, aluminum, fiberglass, wood and plastic. The strong M42 alloy blades provide you with long lasting use and eliminate the need to constantly replace blades. The unique steam oxide finish won't gum up or slow cutting as there is no paint used in this process. Each saw has an extra-thick back plate to minimize vibration for smoother, easier cutting and runs cooler for the best performance during each use.

What's special about these hole cutters?

  • Replacement for any lost or worn hole saws in Greenlee Hole Saw Sets
  • Cuts through tin, aluminum, fiberglass, wood, and plastic
  • Extra-tough M42 alloy blade-high grade steel

Greenlee's hole saws allow you to cut through steel, tin, aluminum, fiberglass, wood and plastic. The strong M42 alloy blades provide you with long lasting use and eliminate the need to constantly replace blades. The unique steam oxide finish won't gum up or slow cutting as there is no paint used in this process. Each saw has an extra-thick back plate to minimize vibration for smoother, easier cutting and runs cooler for the best performance during each use.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Drill Bits
Product Number GL-19174
Product Name Greenlee Hole Saws, Arbors, and Pilot Draws
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.146 inch (3.7 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bit - 015017 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Jobber
View Details
Hole Saw - 36-364 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 6.375 inch (161.9 mm)
View Details