CableOrganizer.com, Inc. Kwik Stepper Step Bits GL-34401

Description
What's special about this step bit kit? Cuts through steel quicker with unique split tip Bits resist skipping and walking Balanced construction needs less pressure Includes 3 multi-hole step bits in a plastic case Not only do they offer great resistance to walking and skidding, but with their unique split-tip design, Greenlee Kwik Stepper Step Bits also penetrate through steel faster than the competition! Thanks to balanced, double-fluted construction that requires less pressure, these bits do all the work for you. Made in the USA.
Description
What's special about this step bit kit? Cuts through steel quicker with unique split tip Bits resist skipping and walking Balanced construction needs less pressure Includes 3 multi-hole step bits in a plastic case Not only do they offer great resistance to walking and skidding, but with their unique split-tip design, Greenlee Kwik Stepper Step Bits also penetrate through steel faster than the competition! Thanks to balanced, double-fluted construction that requires less pressure, these bits do all the work for you. Made in the USA.

Suppliers

Company
Product
Description
Supplier Links
Kwik Stepper Step Bits - GL-34401 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Kwik Stepper Step Bits
GL-34401
Kwik Stepper Step Bits GL-34401
What's special about this step bit kit? Cuts through steel quicker with unique split tip Bits resist skipping and walking Balanced construction needs less pressure Includes 3 multi-hole step bits in a plastic case Not only do they offer great resistance to walking and skidding, but with their unique split-tip design, Greenlee Kwik Stepper Step Bits also penetrate through steel faster than the competition! Thanks to balanced, double-fluted construction that requires less pressure, these bits do all the work for you. Made in the USA.

What's special about this step bit kit?

  • Cuts through steel quicker with unique split tip
  • Bits resist skipping and walking
  • Balanced construction needs less pressure
  • Includes 3 multi-hole step bits in a plastic case

Not only do they offer great resistance to walking and skidding, but with their unique split-tip design, Greenlee Kwik Stepper Step Bits also penetrate through steel faster than the competition! Thanks to balanced, double-fluted construction that requires less pressure, these bits do all the work for you. Made in the USA.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Drill Bits
Product Number GL-34401
Product Name Kwik Stepper Step Bits
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
OAL 4.61 inch (117 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drill Bit - 010109 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Hole Saw - 35-370 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 2.625 inch (66.7 mm)
View Details