CableOrganizer.com, Inc. Piranhabits QUATTRO Flex Wood Auger Bits BES-QTT1254

Description
What’s special about these drill bits? Flexible shaft allows you to drill around corners or at an angle without reducing leverage Equipped with 4 fluted cutting edges that move easily through wood while allowing debris to pass freely Screw tip on the end enables the bit to be pulled vigorously through wood The Quattro auger bit allows you to drill smooth, clean holes in wood quickly and easily. The 4-fluted design removes debris while the hole is being drilled and keeps the edge of the wood smooth to eliminate the need for additional sanding.
Description
What’s special about these drill bits? Flexible shaft allows you to drill around corners or at an angle without reducing leverage Equipped with 4 fluted cutting edges that move easily through wood while allowing debris to pass freely Screw tip on the end enables the bit to be pulled vigorously through wood The Quattro auger bit allows you to drill smooth, clean holes in wood quickly and easily. The 4-fluted design removes debris while the hole is being drilled and keeps the edge of the wood smooth to eliminate the need for additional sanding.

Suppliers

Company
Product
Description
Supplier Links
Piranhabits QUATTRO Flex Wood Auger Bits - BES-QTT1254 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Piranhabits QUATTRO Flex Wood Auger Bits
BES-QTT1254
Piranhabits QUATTRO Flex Wood Auger Bits BES-QTT1254
What’s special about these drill bits? Flexible shaft allows you to drill around corners or at an angle without reducing leverage Equipped with 4 fluted cutting edges that move easily through wood while allowing debris to pass freely Screw tip on the end enables the bit to be pulled vigorously through wood The Quattro auger bit allows you to drill smooth, clean holes in wood quickly and easily. The 4-fluted design removes debris while the hole is being drilled and keeps the edge of the wood smooth to eliminate the need for additional sanding.

What’s special about these drill bits?

  • Flexible shaft allows you to drill around corners or at an angle without reducing leverage
  • Equipped with 4 fluted cutting edges that move easily through wood while allowing debris to pass freely
  • Screw tip on the end enables the bit to be pulled vigorously through wood

The Quattro auger bit allows you to drill smooth, clean holes in wood quickly and easily. The 4-fluted design removes debris while the hole is being drilled and keeps the edge of the wood smooth to eliminate the need for additional sanding.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Drill Bits
Product Number BES-QTT1254
Product Name Piranhabits QUATTRO Flex Wood Auger Bits
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216353 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.504 inch (89.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
3/16 Carbide Jobber Drill with Composite Tip - 220-1875 3/16
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711246-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.438 inch (11.1 mm)
View Details