Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL SIGNAL PROCESSORS (DSP)
MICROCHIP TECHNOLOGY, INC.
DSPIC33CK512MP306-E/MR -- DSP (DIGITAL SIGNAL PROCESSORS)
Microchip Technology, Inc.
DSP (Digital Signal Processors)
DSPIC33CK512MP306-E/MR
Description
IC MCU 16BIT 512KB FLASH 64QFN
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
IC MCU 16BIT 512KB FLASH 64QFN
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
150-DSPIC33CK512MP306-E/MR-ND
DSP (Digital Signal Processors)
150-DSPIC33CK512MP306-E/MR-ND
IC MCU 16BIT 512KB FLASH 64QFN
IC MCU 16BIT 512KB FLASH 64QFN
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Digital Signal Processors (DSP)
Product Number
150-DSPIC33CK512MP306-E/MR-ND
Product Name
DSP (Digital Signal Processors)
Data Bus
16-Bit
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
SMJ320C6701 Floating Point Digital Signal Processor, Military
SMJ320C6701GLPW14
Specs
Supply Voltage
3.3V
Operating Temperature
-55 to 115 C (-67 to 239 F)
DMA Channels
4
View Details
2
suppliers
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
ADSP-21060
Specs
Clock Speed
40 MHz
Interface Type
Host Interface, Link Port, Serial Port
View Details
Cirrus Logic, Inc.
DSP (Digital Signal Processors)
CS48L10-CNZR
Specs
Supply Voltage
1.8V; 3.3V; 1.00V
Package Type
Other; 24-VFQFN Exposed Pad
Pin Count
24
View Details
6
suppliers
Microchip Technology, Inc.
DSP (Digital Signal Processors)
DSPIC30F4012-20I/SO
Specs
Data Bus
16-Bit
Package Type
SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details