Omnitron Systems Technology, Inc. Datasheets for Network Media Converters

Network media converters change the signal of encoded data from one media type to another as it is transmitted through, or between, networks.
Network Media Converters: Learn more

Product Name Notes
iConverter 2GXT Ethernet fiber media converters are members of the modular iConverter Multi-Service Platform. The 2GXT is a dual-channel media converter and four-port switch with two 10/100/1000BASE-T RJ-45 ports and...
The FlexPoint 10/100 is a modular 10BASE-T or 100BASE-TX copper to 100BASE-FX fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint 10/100 features a...
The FlexPoint 10/100 is an industrial 10BASE-T or 100BASE-TX copper to 100BASE-X fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint 10/100 features a...
The FlexPoint 1000FF is a protocol-transparent fiber converter that provides reliable and cost-effective extension of network distances by connecting multimode fiber networks or devices over single-mode fiber cabling. No manual...
The FlexPoint 100FF is a protocol-transparent fiber converter that provides reliable and cost-effective extension of network distances by connecting multimode fiber networks or devices over single-mode fiber cabling. No manual...
The FlexPoint 100Fx/Tx is a 100BASE-TX copper to fiber 100BASE-FX media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint 100Fx/Tx RJ-45 port auto-negotiates to the...
The FlexPoint 10FL/2 is a 10BASE-FL fiber to 10BASE-2 coax media converter. The FlexPoint 10FL/2 connects and extends coax segments via fiber. No manual configuration is required with the plug-and-play...
The FlexPoint 10FL/T is a 10BASE-T copper to 10BASE-FL fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The RJ-45 port auto-negotiates the duplex mode of...
The FlexPoint 10T/2 is a Half-Duplex 10BASE-T UTP to 10BASE-2 coax media converter that facilitates the connection of a coax segment to a 10BASE-T hub or workstation. No manual configuration...
The FlexPoint 232 is a RS-232 to fiber media converter that provides reliable and cost-effective fiber extension for serial connections. The asynchronous RS-232 interface supports speeds up to 115,200 baud...
The FlexPoint Gx is a 1000BASE-T copper to 1000BASE-SX/LX fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint Gx auto-negotiates with compatible network devices...
The FlexPoint GX/T is a 10/100/1000BASE-T copper to 1000BASE-X fiber media converter that supports jumbo frames up to 10,240 bytes. The GX/T features Small Form Pluggable (SFP) transceivers that support...
The FlexPoint OC12FF is a protocol-transparent fiber converter that provides reliable and cost-effective extension of network distances by connecting multimode fiber networks or devices over single-mode fiber cabling. No manual...
The FlexPoint OC3FF is a protocol-transparent fiber converter that provides reliable and cost-effective extension of network distances by connecting multimode fiber networks or devices over single-mode fiber cabling. No manual...
The FlexPoint T1/E1 media converter provides standard T1 (1.544Mbps) or E1 (2.048Mbps) copper to fiber conversion and can be used to extend the demarcation point between service provider and networking...
The iConverter 1-Module Redundant Power Chassis is ideal for mission-critical Customer Premises (CP) Ethernet services, and in applications where the monitoring of external events is required. The chassis supports multiple...
The iConverter 10/100 managed media converters are members of the modular iConverter product family, and provide 10BASE-T or 100BASE-TX copper to 100BASE-FX fiber conversion. The iConverter 10/100 models support multimode...
The iConverter 10/100M2 is a carrier-grade Network Interface Device (NID) that provides 10/100 copper to Fast Ethernet fiber media conversion with integrated management. For Service Providers, the 10/100M2 NID provides...
The iConverter 10/100M2 is an industrial Network Interface Device (NID) that provides 10/100 copper to Fast Ethernet fiber media conversion with integrated management. For Service Providers, the 10/100M2 NID provides...
The iConverter 10/100VT managed media converters are members of the modular iConverter product family, and provide UTP to Fiber conversion as well as 10/100 UTP rate conversion. The iConverter 10/100VT...
The iConverter 1000FF is a Gigabit Ethernet fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter 1000FF provides a cost-effective solution...
The iConverter 100FF is a Fast Ethernet fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter 100FF provides a cost-effective solution...
The iConverter 100Fx/Tx managed media converters are members of the modular iConverter product family, and provide 100BASE-TX copper to 100BASE-FX fiber conversion. The iConverter 100Fx/Tx models support multimode and single-mode...
The iConverter 10FL/T managed media converters are members of the modular iConverter product family, and provide 10BASE-T copper to 10BASE-FL fiber conversion. The iConverter 10FL/T models support multimode and singlemode...
The iConverter 10GXT is a 10/100/1000BASE-T copper to 1000BASE-X or 10GBASE-R fiber media converter, and is available as a compact, unmanaged standalone unit. The iConverter 10GXT supports jumbo frames up...
The iConverter 10T/2 is a 10BASE-T to 10BASE-2 media converter that converts between twisted pair (UTP) and coax LANs and joins their collision domains. The iConverter 10T/2 facilitates the connection...
The iConverter 2Fx is a Fast Ethernet fiber-to-fiber media converter that provides multimode to single-mode and dual fiber to single fiber conversion with advanced switching features. The 2Fx is a...
The iConverter 2FXM2 is a carrier-grade Network Interface Device (NID) that provides Fast Ethernet fiber to fiber media conversion with integrated management. For Service Providers, the 2FXM2 NID provides MEF...
The iConverter Gx AN is a 1000BASE-T copper to 1000BASE-X fiber media converter, and is available as a compact unmanaged standalone unit or a managed chassis plug-in module. The RJ-45...
The iConverter GX/F managed media converter is a member of the modular iConverter product family. The GX/F provides single-mode to multimode fiber conversion and rate conversion between 1000BASE-X and 100BASE-X.
The iConverter GX/T2 is a 10/100/1000BASE-T copper to 100BASE-X or 1000BASE-X fiber media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The...
The iConverter GX/TM2 is a carrier-grade Network Interface Device (NID) that provides 10/100/1000 copper to Gigabit Ethernet fiber media conversion with integrated management. For Service Providers, the GX/TM2 NID provides...
The iConverter GX/TM2 is an industrial Network Interface Device (NID) that provides 10/100/1000 copper to Gigabit Ethernet fiber media conversion with integrated management. For Service Providers, the GX/TM2 NID provides...
The iConverter OC12FF is a OC-12/STM-4 fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter OC12FF provides a cost-effective solution to...
The iConverter OC3FF is an OC-3/STM-1 fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter OC3FF provides a cost-effective solution to...
The iConverter Redundant Fast Ethernet managed media converters are members of the modular iConverter product family, and include: Tx/2Tx - 100BASE-TX copper to dual 100BASE-TX copper Tx/2Fx - 100BASE-TX copper...
The iConverter RS232 is a managed serial RS-232 to fiber converter that transmits serial protocol over fiber media. The RS232 media converters operate in pairs, extending serial distances over fiber...
The iConverter RS422/485 is a managed serial RS-422 and RS-485 to fiber converter that transmits serial protocol over fiber media. The RS422/485 media converters operate inpairs, extending serial distances over...
The iConverter T1/E1 is a T1 (1.544Mbps) or E1 (2.048Mbps) copper to fiber media converter, and is available as a compact unmanaged standalone unit or a managed chassis plug-in module.
The iConverter T3/E3 is a T3 (44.736Mbps) or E3 (34.368Mbps) coax to fiber converter, and is available as a compact unmanaged standalone unit or a managed chassis plug-in module. The...
The iConverter X21 is a X.21 or RS-530 serial-to-fiber media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter X21 supports...
The iConverter xFF is a protocol-transparent media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter xFF is a Optical-Electrical-O ptical...
The iConverter xFF is an industrial protocol-transparent media converter and transponder that is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter xFF provides...
The iConverter XG and XG+ are 10 Gigabit, protocol transparent media converters with two pluggable transceiver ports supporting the three Rs (regeneration, retiming and reshaping). By taking advantage of the...
The iConverter XG is an industrial 10 Gigabit, protocoltransparent media converter with two pluggable transceiver ports. The XG supports the three Rs (regeneration, retimingand reshaping). By taking advantage of the...
The iConverter XGT+ is a 10 Gigabit Ethernet media converter with one 10GBASE-T RJ-45 port and one XFP or SFP+ pluggable transceiver port that provides copper-to-fiber media conversion. The iConverter...
The miConverter Gx is a miniature 1000BASE-T RJ-45 copper to 1000BASE-X fiber Gigabit Ethernet media converter that provides cost-effective fiber connectivity from Gigabit switches to diagnostic equipment, desktop and laptop...
The miConverter GX/T is a miniature 10/100/1000BASE-T RJ-45 copper to 1000BASE-X fiber media converter that supports jumbo frames up to 10,240 bytes. The miConverter GX/T provides cost-effective fiber connectivity from...
The miConverter GX/T is a miniature industrial 10/100/1000BASE-T RJ-45 copper to 1000BASE-X fiber media converter that supports jumbo frames up to 10,240 bytes. The miConverter GX/T provides cost-effective fiber connectivity...
The miConverter S/FXT Fast Ethernet fiber to 10/100BASE-T media converters are ideal for mobile applications where light weight, compact size and low power are critical requirements. Weighing less than 2.5...
The miConverter S/GXT Gigabit fiber to 10/100/1000BASE-T media converters are ideal for mobile applications where light weight, compact size and low power are critical requirements. Weighing less than 2.5 oz.
The miniature miConverter 10/100 and miConverter 10/100 Plus are rate-switching 10/100 RJ-45 copper to 100BASE-FX fiber media converters. miConverter provide cost-effective fiber connectivity from Ethernet switches to diagnostic equipment, desktop...
The miniature miConverter™ 10/100 PoE/D is a rate-switching 10/100 RJ-45 copper to 100BASE-X fiber industrial media converter that can be powered with Power over Ethernet (PoE) when connected to PoE...
The miniature miConverter™ 10/100 PoE/D is a rate-switching 10/100 RJ-45 copper to 100BASE-X fiber media converter that can be powered with Power over Ethernet (PoE) when connected to PoE switches...
The miniature miConverter™ GX/T PoE/D is a rate-switching 10/100/1000 RJ-45 copper to 100/1000BASE-X fiber media converter that can be powered with Power over Ethernet (PoE) when connected to PoE switches...
The OmniConverter FPoE/SE and FPoE+/SE are cost-effective, multi-port media converters that convert 10/100BASE-T copper to 100BASE-X fiber and support Power-over-Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they...
The OmniConverter FPoE/SL, FPoE/S and FPoE+/S are industrial multi-port media converters that convert 10/100BASE-T copper to 100BASE-X fiber and support Powerover- Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment...
The OmniConverter FPoE/SL, FPoE/S and FPoE+/S are multiport media converters that convert 10/100BASE-T copper to 100BASE-X fiber and support Power-over-Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they...
The OmniConverter GPoE/S, GPoE+/S and GHPoE/S are industrial multi-port media converters that convert 10/100/1000BASE-T copper to 1000BASE-X or 100BASE-X fiber and support Power-over-Ethernet (PoE, PoE+ and 60W PoE). Classified as...
The OmniConverter GPoE/S, GPoE+/S and GHPoE/S are multi-port media converters that convert 10/100/1000BASE-T copper to 1000BASE-X or 100BASE-X fiber and support Power-over-Ethernet (PoE, PoE+ and 60W PoE). Classified as Power...
The OmniConverter GPoE/SE and GPoE+/SE are cost-effective, multi-port media converters that convert 10/100/1000BASE-T copper to 1000BASE-X fiber and support Power-over-Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they...