Omnitron Systems Technology, Inc. 10BASE-T Copper to 10BASE-2 Coax Media Converter FlexPoint™ 10T/2

Description
The FlexPoint 10T/2 is a Half-Duplex 10BASE-T UTP to 10BASE-2 coax media converter that facilitates the connection of a coax segment to a 10BASE-T hub or workstation. No manual configuration is required with the plug-and-play FlexPoint 10T/2. Connect the UTP and coax cables and the installation is complete. The FlexPoint 10T/2 support distances up to 100m using category 3 cable and higher. The FlexPoint 10T/2 detects and corrects wiring polarity reversals, and features a crossover switch that facilitates connection to a hub or a workstation. The FlexPoint 10T/2 features a BNC connector supporting 50 ohm cabling with distances up to 185m. Per IEEE 802.3 standard, up to 30 workstations can be attached to the coax segment. A termination switch provides a convenient 50 ohm cable termination. Descriptions of the LED indicators are provided on the label for easy in-the-field installation and maintenance. The LEDs report the availability of power, port activity and link status, polarity reversal detection and correction, collision and jabbers. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.
Datasheet
Description
The FlexPoint 10T/2 is a Half-Duplex 10BASE-T UTP to 10BASE-2 coax media converter that facilitates the connection of a coax segment to a 10BASE-T hub or workstation. No manual configuration is required with the plug-and-play FlexPoint 10T/2. Connect the UTP and coax cables and the installation is complete. The FlexPoint 10T/2 support distances up to 100m using category 3 cable and higher. The FlexPoint 10T/2 detects and corrects wiring polarity reversals, and features a crossover switch that facilitates connection to a hub or a workstation. The FlexPoint 10T/2 features a BNC connector supporting 50 ohm cabling with distances up to 185m. Per IEEE 802.3 standard, up to 30 workstations can be attached to the coax segment. A termination switch provides a convenient 50 ohm cable termination. Descriptions of the LED indicators are provided on the label for easy in-the-field installation and maintenance. The LEDs report the availability of power, port activity and link status, polarity reversal detection and correction, collision and jabbers. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10BASE-T Copper to 10BASE-2 Coax Media Converter - FlexPoint™ 10T/2 - Omnitron Systems Technology, Inc.
Irvine, CA, USA
10BASE-T Copper to 10BASE-2 Coax Media Converter
FlexPoint™ 10T/2
10BASE-T Copper to 10BASE-2 Coax Media Converter FlexPoint™ 10T/2
The FlexPoint 10T/2 is a Half-Duplex 10BASE-T UTP to 10BASE-2 coax media converter that facilitates the connection of a coax segment to a 10BASE-T hub or workstation. No manual configuration is required with the plug-and-play FlexPoint 10T/2. Connect the UTP and coax cables and the installation is complete. The FlexPoint 10T/2 support distances up to 100m using category 3 cable and higher. The FlexPoint 10T/2 detects and corrects wiring polarity reversals, and features a crossover switch that facilitates connection to a hub or a workstation. The FlexPoint 10T/2 features a BNC connector supporting 50 ohm cabling with distances up to 185m. Per IEEE 802.3 standard, up to 30 workstations can be attached to the coax segment. A termination switch provides a convenient 50 ohm cable termination. Descriptions of the LED indicators are provided on the label for easy in-the-field installation and maintenance. The LEDs report the availability of power, port activity and link status, polarity reversal detection and correction, collision and jabbers. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.

The FlexPoint 10T/2 is a Half-Duplex 10BASE-T UTP to 10BASE-2 coax media converter that facilitates the connection of a coax segment to a 10BASE-T hub or workstation.

No manual configuration is required with the plug-and-play FlexPoint 10T/2. Connect the UTP and coax cables and the installation is complete.

The FlexPoint 10T/2 support distances up to 100m using category 3 cable and higher. The FlexPoint 10T/2 detects and corrects wiring polarity reversals, and features a crossover switch that facilitates connection to a hub or a workstation.

The FlexPoint 10T/2 features a BNC connector supporting 50 ohm cabling with distances up to 185m. Per IEEE 802.3 standard, up to 30 workstations can be attached to the coax segment. A termination switch provides a convenient 50 ohm cable termination.

Descriptions of the LED indicators are provided on the label for easy in-the-field installation and maintenance. The LEDs report the availability of power, port activity and link status, polarity reversal detection and correction, collision and jabbers.

FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis.

FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector.

The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow.

FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number FlexPoint™ 10T/2
Product Name 10BASE-T Copper to 10BASE-2 Coax Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - HD Z-LINK™ - LEMO USA, Inc.
Specs
Form Factor Module
Connector LEMO 3K.93C connectors
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details
Ethernet to RS485 Gateway Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Connector RJ-45
View Details
Display-port Male To HDMI Female Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI Female
View Details