Omnitron Systems Technology, Inc. T1/E1 Copper-to-Fiber Media Converters FlexPoint™ T1/E1

Description
The FlexPoint T1/E1 media converter provides standard T1 (1.544Mbps) or E1 (2.048Mbps) copper to fiber conversion and can be used to extend the demarcation point between service provider and networking equipment. T1/E1 media converters operate in pairs, providing distance extension over fiber. Designed as a transparent repeater, the FlexPoint T1/E1 supports standard T1, E1 and Primary Rate Interface (PRI), voice or data. The converter also supports AMI, B8ZS and HDB3 line codes. DIP-switches provide easy configuration of T1/E1 line codes and line build-out. A crossover switch makes it simple to connect the FlexPoint T1/E1 converter to PBXs or CSUs and eliminates the need for a crossover cable. The fiber port operates at 1310nm and supports SC or ST connectors. Multimode fiber models support distances of up to 5km, and single-mode fiber models support distances of up to 60km. Diagnostic features include local loopback, remote loopback and all 1’s insertion (AIS) modes for the copper or fiber segments. Local loopback validates connectivity to local T1/E1 lines, while remote loopback validates the entire fiber segment from one unit without having to make adjustments on both ends. Dry contact relay option allows a separate T1/E1 alarm circuit to be notified when a loss of power is detected. The FlexPoint T1/E1 features descriptions of the LED indicators on the label for easy in-the-field configuration, installation and maintenance. The LEDs report the availability of power, connection status, diagnostic or loopback modes of operation and the detection of all 1’s by the fiber and UTP ports. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.
Datasheet
Description
The FlexPoint T1/E1 media converter provides standard T1 (1.544Mbps) or E1 (2.048Mbps) copper to fiber conversion and can be used to extend the demarcation point between service provider and networking equipment. T1/E1 media converters operate in pairs, providing distance extension over fiber. Designed as a transparent repeater, the FlexPoint T1/E1 supports standard T1, E1 and Primary Rate Interface (PRI), voice or data. The converter also supports AMI, B8ZS and HDB3 line codes. DIP-switches provide easy configuration of T1/E1 line codes and line build-out. A crossover switch makes it simple to connect the FlexPoint T1/E1 converter to PBXs or CSUs and eliminates the need for a crossover cable. The fiber port operates at 1310nm and supports SC or ST connectors. Multimode fiber models support distances of up to 5km, and single-mode fiber models support distances of up to 60km. Diagnostic features include local loopback, remote loopback and all 1’s insertion (AIS) modes for the copper or fiber segments. Local loopback validates connectivity to local T1/E1 lines, while remote loopback validates the entire fiber segment from one unit without having to make adjustments on both ends. Dry contact relay option allows a separate T1/E1 alarm circuit to be notified when a loss of power is detected. The FlexPoint T1/E1 features descriptions of the LED indicators on the label for easy in-the-field configuration, installation and maintenance. The LEDs report the availability of power, connection status, diagnostic or loopback modes of operation and the detection of all 1’s by the fiber and UTP ports. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T1/E1 Copper-to-Fiber Media Converters - FlexPoint™ T1/E1 - Omnitron Systems Technology, Inc.
Irvine, CA, USA
T1/E1 Copper-to-Fiber Media Converters
FlexPoint™ T1/E1
T1/E1 Copper-to-Fiber Media Converters FlexPoint™ T1/E1
The FlexPoint T1/E1 media converter provides standard T1 (1.544Mbps) or E1 (2.048Mbps) copper to fiber conversion and can be used to extend the demarcation point between service provider and networking equipment. T1/E1 media converters operate in pairs, providing distance extension over fiber. Designed as a transparent repeater, the FlexPoint T1/E1 supports standard T1, E1 and Primary Rate Interface (PRI), voice or data. The converter also supports AMI, B8ZS and HDB3 line codes. DIP-switches provide easy configuration of T1/E1 line codes and line build-out. A crossover switch makes it simple to connect the FlexPoint T1/E1 converter to PBXs or CSUs and eliminates the need for a crossover cable. The fiber port operates at 1310nm and supports SC or ST connectors. Multimode fiber models support distances of up to 5km, and single-mode fiber models support distances of up to 60km. Diagnostic features include local loopback, remote loopback and all 1’s insertion (AIS) modes for the copper or fiber segments. Local loopback validates connectivity to local T1/E1 lines, while remote loopback validates the entire fiber segment from one unit without having to make adjustments on both ends. Dry contact relay option allows a separate T1/E1 alarm circuit to be notified when a loss of power is detected. The FlexPoint T1/E1 features descriptions of the LED indicators on the label for easy in-the-field configuration, installation and maintenance. The LEDs report the availability of power, connection status, diagnostic or loopback modes of operation and the detection of all 1’s by the fiber and UTP ports. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.

The FlexPoint T1/E1 media converter provides standard T1 (1.544Mbps) or E1 (2.048Mbps) copper to fiber conversion and can be used to extend the demarcation point between service provider and networking equipment. T1/E1 media converters operate in pairs, providing distance extension over fiber.

Designed as a transparent repeater, the FlexPoint T1/E1 supports standard T1, E1 and Primary Rate Interface (PRI), voice or data. The converter also supports AMI, B8ZS and HDB3 line codes. DIP-switches provide easy configuration of T1/E1 line codes and line build-out.

A crossover switch makes it simple to connect the FlexPoint T1/E1 converter to PBXs or CSUs and eliminates the need for a crossover cable.

The fiber port operates at 1310nm and supports SC or ST connectors. Multimode fiber models support distances of up to 5km, and single-mode fiber models support distances of up to 60km.

Diagnostic features include local loopback, remote loopback and all 1’s insertion (AIS) modes for the copper or fiber segments. Local loopback validates connectivity to local T1/E1 lines, while remote loopback validates the entire fiber segment from one unit without having to make adjustments on both ends. Dry contact relay option allows a separate T1/E1 alarm circuit to be notified when a loss of power is detected.

The FlexPoint T1/E1 features descriptions of the LED indicators on the label for easy in-the-field configuration, installation and maintenance. The LEDs report the availability of power, connection status, diagnostic or loopback modes of operation and the detection of all 1’s by the fiber and UTP ports.

FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis.

FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector.

FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number FlexPoint™ T1/E1
Product Name T1/E1 Copper-to-Fiber Media Converters
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-BB-EIR-S-SC-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Network 100Base-FX
Connector SC
View Details
Ethernet Media Converters - 2836086 - RS Components, Ltd.
Specs
Operating Temperature 75 C (167 F)
Connector RJ-45; RJ45
View Details
Media Converter - HD Z-LINK™ - LEMO USA, Inc.
Specs
Form Factor Module
Connector LEMO 3K.93C connectors
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details