Omnitron Systems Technology, Inc. Managed Serial RS-232 to Fiber Media Converter iConverter® RS232

Description
The iConverter RS232 is a managed serial RS-232 to fiber converter that transmits serial protocol over fiber media. The RS232 media converters operate in pairs, extending serial distances over fiber up to 120km, which improves noise immunity from electrical and magnetic interference. The RS232 is available with a single-mode dual fiber, multimode dual fiber or single-mode single-fiber transceiver. The serial port interface is available with either a DB-9 female connector or terminal block connector for field wiring. The RS232 automatically detects the signal data rate of the connected serial device, ranging from 110 bps to 921,600 bps. It also automatically adjusts to changes in the connected device’s data rate during operation without reconfiguration or interruption of service. Connection to DTE or DCE devices are configured by an easily accessible DIP-switch on the front-panel of the module. This feature eliminates the need to use a null-modem cable when connecting two serial devices of the same type. A built-in Fiber Loopback DIP-switch provides easy validation of the entire fiber segment without interrupting fiber operations. iConverter RS232 modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rack mountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. They can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis. The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.
Datasheet
Description
The iConverter RS232 is a managed serial RS-232 to fiber converter that transmits serial protocol over fiber media. The RS232 media converters operate in pairs, extending serial distances over fiber up to 120km, which improves noise immunity from electrical and magnetic interference. The RS232 is available with a single-mode dual fiber, multimode dual fiber or single-mode single-fiber transceiver. The serial port interface is available with either a DB-9 female connector or terminal block connector for field wiring. The RS232 automatically detects the signal data rate of the connected serial device, ranging from 110 bps to 921,600 bps. It also automatically adjusts to changes in the connected device’s data rate during operation without reconfiguration or interruption of service. Connection to DTE or DCE devices are configured by an easily accessible DIP-switch on the front-panel of the module. This feature eliminates the need to use a null-modem cable when connecting two serial devices of the same type. A built-in Fiber Loopback DIP-switch provides easy validation of the entire fiber segment without interrupting fiber operations. iConverter RS232 modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rack mountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. They can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis. The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed Serial RS-232 to Fiber Media Converter - iConverter® RS232 - Omnitron Systems Technology, Inc.
Irvine, CA, USA
Managed Serial RS-232 to Fiber Media Converter
iConverter® RS232
Managed Serial RS-232 to Fiber Media Converter iConverter® RS232
The iConverter RS232 is a managed serial RS-232 to fiber converter that transmits serial protocol over fiber media. The RS232 media converters operate in pairs, extending serial distances over fiber up to 120km, which improves noise immunity from electrical and magnetic interference. The RS232 is available with a single-mode dual fiber, multimode dual fiber or single-mode single-fiber transceiver. The serial port interface is available with either a DB-9 female connector or terminal block connector for field wiring. The RS232 automatically detects the signal data rate of the connected serial device, ranging from 110 bps to 921,600 bps. It also automatically adjusts to changes in the connected device’s data rate during operation without reconfiguration or interruption of service. Connection to DTE or DCE devices are configured by an easily accessible DIP-switch on the front-panel of the module. This feature eliminates the need to use a null-modem cable when connecting two serial devices of the same type. A built-in Fiber Loopback DIP-switch provides easy validation of the entire fiber segment without interrupting fiber operations. iConverter RS232 modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rack mountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. They can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis. The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.

The iConverter RS232 is a managed serial RS-232 to fiber converter that transmits serial protocol over fiber media. The RS232 media converters operate in pairs, extending serial distances over fiber up to 120km, which improves noise immunity from electrical and magnetic interference.

The RS232 is available with a single-mode dual fiber, multimode dual fiber or single-mode single-fiber transceiver. The serial port interface is available with either a DB-9 female connector or terminal block connector for field wiring.

The RS232 automatically detects the signal data rate of the connected serial device, ranging from 110 bps to 921,600 bps. It also automatically adjusts to changes in the connected device’s data rate during operation without reconfiguration or interruption of service.

Connection to DTE or DCE devices are configured by an easily accessible DIP-switch on the front-panel of the module. This feature eliminates the need to use a null-modem cable when connecting two serial devices of the same type.

A built-in Fiber Loopback DIP-switch provides easy validation of the entire fiber segment without interrupting fiber operations. iConverter RS232 modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rack mountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. They can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis.

The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number iConverter® RS232
Product Name Managed Serial RS-232 to Fiber Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - BB-855-11913-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Gigabit (Multimode)
Connector SC
View Details
Ethernet Media Converters - 2725968 - RS Components, Ltd.
Specs
Connector RJ-45; RJ45, SFP
View Details
Media Converter - MEERKAT™ - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details