Omnitron Systems Technology, Inc. 10BASE-T to 10BASE-2 Managed Ethernet Media Converter iConverter® 10T/2

Description
The iConverter 10T/2 is a 10BASE-T to 10BASE-2 media converter that converts between twisted pair (UTP) and coax LANs and joins their collision domains. The iConverter 10T/2 facilitates the connection of a coax segment to a 10BASE-T hub. When using a pair of iConverter 10T/2 converters back to back, they can connect between two 10BASE-T hubs via coax. The RJ-45 port supports distances up to 100 meter on twisted pair cabling. The iConverter 10T/2 detects and corrects wiring polarity reversals, and features a crossover switch that facilitates a straight-through cable connection to a workstation or a hub, eliminating the need for a crossover cable. The coax port has a 50 ohm BNC connector that supports distances of up to 185m. Per IEEE 802.3 standard, up to 30 workstations can be attached to the coax segment. The iConverter 10T/2 features a convenient and cost-effective cable termination via a termination switch and a built-in line termination. The iConverter 10T/2 module is hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rack-mountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. It can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis. The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.
Datasheet
Description
The iConverter 10T/2 is a 10BASE-T to 10BASE-2 media converter that converts between twisted pair (UTP) and coax LANs and joins their collision domains. The iConverter 10T/2 facilitates the connection of a coax segment to a 10BASE-T hub. When using a pair of iConverter 10T/2 converters back to back, they can connect between two 10BASE-T hubs via coax. The RJ-45 port supports distances up to 100 meter on twisted pair cabling. The iConverter 10T/2 detects and corrects wiring polarity reversals, and features a crossover switch that facilitates a straight-through cable connection to a workstation or a hub, eliminating the need for a crossover cable. The coax port has a 50 ohm BNC connector that supports distances of up to 185m. Per IEEE 802.3 standard, up to 30 workstations can be attached to the coax segment. The iConverter 10T/2 features a convenient and cost-effective cable termination via a termination switch and a built-in line termination. The iConverter 10T/2 module is hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rack-mountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. It can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis. The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10BASE-T to 10BASE-2 Managed Ethernet Media Converter - iConverter® 10T/2 - Omnitron Systems Technology, Inc.
Irvine, CA, USA
10BASE-T to 10BASE-2 Managed Ethernet Media Converter
iConverter® 10T/2
10BASE-T to 10BASE-2 Managed Ethernet Media Converter iConverter® 10T/2
The iConverter 10T/2 is a 10BASE-T to 10BASE-2 media converter that converts between twisted pair (UTP) and coax LANs and joins their collision domains. The iConverter 10T/2 facilitates the connection of a coax segment to a 10BASE-T hub. When using a pair of iConverter 10T/2 converters back to back, they can connect between two 10BASE-T hubs via coax. The RJ-45 port supports distances up to 100 meter on twisted pair cabling. The iConverter 10T/2 detects and corrects wiring polarity reversals, and features a crossover switch that facilitates a straight-through cable connection to a workstation or a hub, eliminating the need for a crossover cable. The coax port has a 50 ohm BNC connector that supports distances of up to 185m. Per IEEE 802.3 standard, up to 30 workstations can be attached to the coax segment. The iConverter 10T/2 features a convenient and cost-effective cable termination via a termination switch and a built-in line termination. The iConverter 10T/2 module is hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rack-mountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. It can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis. The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.

The iConverter 10T/2 is a 10BASE-T to 10BASE-2 media converter that converts between twisted pair (UTP) and coax LANs and joins their collision domains. The iConverter 10T/2 facilitates the connection of a coax segment to a 10BASE-T hub. When using a pair of iConverter 10T/2 converters back to back, they can connect between two 10BASE-T hubs via coax.

The RJ-45 port supports distances up to 100 meter on twisted pair cabling. The iConverter 10T/2 detects and corrects wiring polarity reversals, and features a crossover switch that facilitates a straight-through cable connection to a workstation or a hub, eliminating the need for a crossover cable.

The coax port has a 50 ohm BNC connector that supports distances of up to 185m. Per IEEE 802.3 standard, up to 30 workstations can be attached to the coax segment. The iConverter 10T/2 features a convenient and cost-effective cable termination via a termination switch and a built-in line termination.

The iConverter 10T/2 module is hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rack-mountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. It can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis.

The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number iConverter® 10T/2
Product Name 10BASE-T to 10BASE-2 Managed Ethernet Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - MEERKAT™ - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Ethernet / LWL T-Coupler - ethernet-lwl-t-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details
High-Speed Ethernet with RS485 Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector RJ-45
View Details
Mini Display Port To HDMI 4 K Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI 4 K
View Details