Omnitron Systems Technology, Inc. 10/100BASE-T UTP to 100BASE-X Ethernet Media Converter with VLAN iConverter® 10/100VT

Description
The iConverter 10/100VT managed media converters are members of the modular iConverter product family, and provide UTP to Fiber conversion as well as 10/100 UTP rate conversion. The iConverter 10/100VT supports the IEEE 802.1Q and 802.1p standards. It supports the 802.1Q VLAN packet tagging and untagging for segregating data in Enterprise networks, and enabling secure separation of Service Provider network management and customer data to improve security and intrusion protection. The 802.1p Q-in-Q stacked tags enable Service Providers to offer to their customers secure Ethernet Virtual Private Line services which isolates each customer's data traffic, as well as the Service Provider's management traffic. The 10/100VT supports the 802.1p prioritization for the delivery of Quality of Service (QoS) to real-time applications such as voice or video over Ethernet. Port VLAN enables the network administrator to specify and restrict traffic flow between the module's fiber, UTP and backplane ports to improve security and intrusion protection. The iConverter 10/100VT supports Bandwidth and Port Access Controls. Bandwidth Control enables the network administrator to selectively deliver eight different levels of traffic bandwidth to different ports, thereby limiting the bandwidth allocated to individual users. Port Access Control allows the network administrator to remotely enable and disable individual port access, and maintain port configuration to easily re-enable access. The iConverter 10/100VT supports multimode, single-mode, and single-fiber and features ST, SC and LC connectors. The UTP port supports 10/100 and Half/Full-Duplex auto-negotiation with both hardware and software manual override controls. The 10/100VT also features two Ethernet backplane ports to provide connectivity to adjacent modules for network expansion and for in-band connectivity to an iConverter Network Management Module (NMM2). The 10/100VT features user-selectable Link Propagate, Link Segment, Remote Fault Detection, and Symmetrical Fault Detection modes to facilitate quick fault detection, isolation and reporting. iConverter 10/100VT modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rack-mountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. It can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC/DC powered chassis.
Datasheet
Description
The iConverter 10/100VT managed media converters are members of the modular iConverter product family, and provide UTP to Fiber conversion as well as 10/100 UTP rate conversion. The iConverter 10/100VT supports the IEEE 802.1Q and 802.1p standards. It supports the 802.1Q VLAN packet tagging and untagging for segregating data in Enterprise networks, and enabling secure separation of Service Provider network management and customer data to improve security and intrusion protection. The 802.1p Q-in-Q stacked tags enable Service Providers to offer to their customers secure Ethernet Virtual Private Line services which isolates each customer's data traffic, as well as the Service Provider's management traffic. The 10/100VT supports the 802.1p prioritization for the delivery of Quality of Service (QoS) to real-time applications such as voice or video over Ethernet. Port VLAN enables the network administrator to specify and restrict traffic flow between the module's fiber, UTP and backplane ports to improve security and intrusion protection. The iConverter 10/100VT supports Bandwidth and Port Access Controls. Bandwidth Control enables the network administrator to selectively deliver eight different levels of traffic bandwidth to different ports, thereby limiting the bandwidth allocated to individual users. Port Access Control allows the network administrator to remotely enable and disable individual port access, and maintain port configuration to easily re-enable access. The iConverter 10/100VT supports multimode, single-mode, and single-fiber and features ST, SC and LC connectors. The UTP port supports 10/100 and Half/Full-Duplex auto-negotiation with both hardware and software manual override controls. The 10/100VT also features two Ethernet backplane ports to provide connectivity to adjacent modules for network expansion and for in-band connectivity to an iConverter Network Management Module (NMM2). The 10/100VT features user-selectable Link Propagate, Link Segment, Remote Fault Detection, and Symmetrical Fault Detection modes to facilitate quick fault detection, isolation and reporting. iConverter 10/100VT modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rack-mountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. It can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC/DC powered chassis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100BASE-T UTP to 100BASE-X Ethernet Media Converter with VLAN - iConverter® 10/100VT - Omnitron Systems Technology, Inc.
Irvine, CA, USA
10/100BASE-T UTP to 100BASE-X Ethernet Media Converter with VLAN
iConverter® 10/100VT
10/100BASE-T UTP to 100BASE-X Ethernet Media Converter with VLAN iConverter® 10/100VT
The iConverter 10/100VT managed media converters are members of the modular iConverter product family, and provide UTP to Fiber conversion as well as 10/100 UTP rate conversion. The iConverter 10/100VT supports the IEEE 802.1Q and 802.1p standards. It supports the 802.1Q VLAN packet tagging and untagging for segregating data in Enterprise networks, and enabling secure separation of Service Provider network management and customer data to improve security and intrusion protection. The 802.1p Q-in-Q stacked tags enable Service Providers to offer to their customers secure Ethernet Virtual Private Line services which isolates each customer's data traffic, as well as the Service Provider's management traffic. The 10/100VT supports the 802.1p prioritization for the delivery of Quality of Service (QoS) to real-time applications such as voice or video over Ethernet. Port VLAN enables the network administrator to specify and restrict traffic flow between the module's fiber, UTP and backplane ports to improve security and intrusion protection. The iConverter 10/100VT supports Bandwidth and Port Access Controls. Bandwidth Control enables the network administrator to selectively deliver eight different levels of traffic bandwidth to different ports, thereby limiting the bandwidth allocated to individual users. Port Access Control allows the network administrator to remotely enable and disable individual port access, and maintain port configuration to easily re-enable access. The iConverter 10/100VT supports multimode, single-mode, and single-fiber and features ST, SC and LC connectors. The UTP port supports 10/100 and Half/Full-Duplex auto-negotiation with both hardware and software manual override controls. The 10/100VT also features two Ethernet backplane ports to provide connectivity to adjacent modules for network expansion and for in-band connectivity to an iConverter Network Management Module (NMM2). The 10/100VT features user-selectable Link Propagate, Link Segment, Remote Fault Detection, and Symmetrical Fault Detection modes to facilitate quick fault detection, isolation and reporting. iConverter 10/100VT modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rack-mountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. It can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC/DC powered chassis.

The iConverter 10/100VT managed media converters are members of the modular iConverter product family, and provide UTP to Fiber conversion as well as 10/100 UTP rate conversion.

The iConverter 10/100VT supports the IEEE 802.1Q and 802.1p standards. It supports the 802.1Q VLAN packet tagging and untagging for segregating data in Enterprise networks, and enabling secure separation of Service Provider network management and customer data to improve security and intrusion protection.

The 802.1p Q-in-Q stacked tags enable Service Providers to offer to their customers secure Ethernet Virtual Private Line services which isolates each customer's data traffic, as well as the Service Provider's management traffic.

The 10/100VT supports the 802.1p prioritization for the delivery of Quality of Service (QoS) to real-time applications such as voice or video over Ethernet.

Port VLAN enables the network administrator to specify and restrict traffic flow between the module's fiber, UTP and backplane ports to improve security and intrusion protection.

The iConverter 10/100VT supports Bandwidth and Port Access Controls. Bandwidth Control enables the network administrator to selectively deliver eight different levels of traffic bandwidth to different ports, thereby limiting the bandwidth allocated to individual users. Port Access Control allows the network administrator to remotely enable and disable individual port access, and maintain port configuration to easily re-enable access.

The iConverter 10/100VT supports multimode, single-mode, and single-fiber and features ST, SC and LC connectors. The UTP port supports 10/100 and Half/Full-Duplex auto-negotiation with both hardware and software manual override controls. The 10/100VT also features two Ethernet backplane ports to provide connectivity to adjacent modules for network expansion and for in-band connectivity to an iConverter Network Management Module (NMM2).

The 10/100VT features user-selectable Link Propagate, Link Segment, Remote Fault Detection, and Symmetrical Fault Detection modes to facilitate quick fault detection, isolation and reporting.

iConverter 10/100VT modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rack-mountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. It can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC/DC powered chassis.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number iConverter® 10/100VT
Product Name 10/100BASE-T UTP to 100BASE-X Ethernet Media Converter with VLAN
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - BB-852-10141-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
Connector ST
View Details
Ethernet Media Converters - 149187 - RS Components, Ltd.
Specs
Operating Temperature 85 C (185 F)
Connector RJ-45; D-Subminiature Connector; RJ45, RS422, RS485
View Details
Media Converter - Ethernet - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details